Viconics Technologies Inc. VH7200 Humidity Controller

Description
The VH7200 humidity controller series has been specifically designed to control humidification and dehumidification equipment such as steam header direct injection, desiccant wheel, or stand alone humidification and dehumidification equipment. This product features a complete embedded humidity control solution with an intuitive backlit LCD display that guides the installer through the configuration steps, making the process extremely simple. Accurate relative humidity control is achieved via the product's unique PI time proportional control algorithm, which virtually eliminates humidity offset associated with traditional, differential-based humidity controllers. All models contain a binary input, which can be set by the user to monitor an electrode humidifier canister service status or may be used as a general purpose service indicator. Models are available with more advanced features such as discharge humidity proportional high limit and indoor humidity set point reset based upon outdoor air temperature to conserve energy and eliminate condensation on windows and structure.
Datasheet
Description
The VH7200 humidity controller series has been specifically designed to control humidification and dehumidification equipment such as steam header direct injection, desiccant wheel, or stand alone humidification and dehumidification equipment. This product features a complete embedded humidity control solution with an intuitive backlit LCD display that guides the installer through the configuration steps, making the process extremely simple. Accurate relative humidity control is achieved via the product's unique PI time proportional control algorithm, which virtually eliminates humidity offset associated with traditional, differential-based humidity controllers. All models contain a binary input, which can be set by the user to monitor an electrode humidifier canister service status or may be used as a general purpose service indicator. Models are available with more advanced features such as discharge humidity proportional high limit and indoor humidity set point reset based upon outdoor air temperature to conserve energy and eliminate condensation on windows and structure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VH7200 Humidity Controller -  - Viconics Technologies Inc.
Saint-Leonard, Quebec, Canada
VH7200 Humidity Controller
VH7200 Humidity Controller
The VH7200 humidity controller series has been specifically designed to control humidification and dehumidification equipment such as steam header direct injection, desiccant wheel, or stand alone humidification and dehumidification equipment. This product features a complete embedded humidity control solution with an intuitive backlit LCD display that guides the installer through the configuration steps, making the process extremely simple. Accurate relative humidity control is achieved via the product's unique PI time proportional control algorithm, which virtually eliminates humidity offset associated with traditional, differential-based humidity controllers. All models contain a binary input, which can be set by the user to monitor an electrode humidifier canister service status or may be used as a general purpose service indicator. Models are available with more advanced features such as discharge humidity proportional high limit and indoor humidity set point reset based upon outdoor air temperature to conserve energy and eliminate condensation on windows and structure.

The VH7200 humidity controller series has been specifically designed to control humidification and dehumidification equipment such as steam header direct injection, desiccant wheel, or stand alone humidification and dehumidification equipment. This product features a complete embedded humidity control solution with an intuitive backlit LCD display that guides the installer through the configuration steps, making the process extremely simple. Accurate relative humidity control is achieved via the product's unique PI time proportional control algorithm, which virtually eliminates humidity offset associated with traditional, differential-based humidity controllers.

All models contain a binary input, which can be set by the user to monitor an electrode humidifier canister service status or may be used as a general purpose service indicator. Models are available with more advanced features such as discharge humidity proportional high limit and indoor humidity set point reset based upon outdoor air temperature to conserve energy and eliminate condensation on windows and structure.

Supplier's Site Datasheet

Technical Specifications

  Viconics Technologies Inc.
Product Category Humidity Controllers
Product Name VH7200 Humidity Controller
Control Limit (optional feature); PID
Form Factor Chassis
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Test Chamber Touch Screen Controller - CSZ EZT-430i - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder; Rate Indication/ Control
View Details
Humidity Modules - LinPicco™ Axxx Basic - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Form Factor Board
Media Gas
Inputs 1 inputs
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-01 - STEGO
Specs
Controller Type Temperature
Control Limit
Features Multi-Function
View Details
Electronic Wall Mounted Temperature Controllers - Controller w/Space Humidity Control - VT7657 & VT7607 - Viconics Technologies Inc.
Specs
Controller Type HVAC; Temperature
Control Limit; PID
Form Factor Chassis
View Details