This unique device employs the principle of controlled vibration to "fluidize" dry materials for rapid dispersion and continuous, high-speed blending of solids. With extremely low power requirements and minimal particle degradation, the Vibra-Blender approaches the efficiency of a batch blender. Choose from three modes with rates of up to 1,200 cubic feet per hour.
| Vibra Screw, Inc. | |
|---|---|
| Product Category | Industrial Mixers |
| Product Number | Vibra-Blender |
| Product Name | Continuous Blender |
| Applications / Industry | Chemical Processing; Food or Beverage Processing; Ore / Mineral Processing; Pharmaceutical Processing |
| Features | Continuous; Explosion Proof (optional feature) |
| User Interface | Analog |
| Media Type | Powder or Granular |
| Feed Rate (volumetric) | 898 GPH (944 ml/sec) |