The V100-2.0 MW™ IEC IIB turbine allows you to increase productivity by opening up low- and medium-wind sites which were previously regarded as non-viable. To maximise power output at such locations, the turbines' 100 m rotor gains more from the available wind – starting at an incredibly low 3 m/s. Thanks to the 49 m blades, the turbines deliver a notable rotor-to-generator ratio producing a remarkable capacity and yield at low- and medium-wind sites.
Features:
Vestas OptiStop pitch control strategy included to reduce loads and enable a lighter structure
Select products from the Vestas PowerPlus™ range are added to maximise output
Options available for the V100-2.0 MW™ IEC II:
High Wind Operation
Power Mode (site specific)
Condition Monitoring System
Vestas Ice Detection
Smoke Detection
Shadow Detection
Low temperature Operation to -30˚C
Aviation Lights
Aviation Markings on the Blades
Obstacle Collision Avoidance System (OCAS™)
OPERATIONAL DATA
Rated power
2,000 kW
Cut-in wind speed
3 m/s
Cut-out wind speed
22 m/s
Re cut-in wind speed
20 m/s
Wind class
IEC IIB
Operating temperature range standard turbine
-20˚C to 40˚C
Operating temperature range low temperature turbine
-30˚C to 40˚C SOUND POWER
Maximum
105 dB* * Noise modes available ROTOR
Rotor diameter
100 m
Swept area
7,854 m²
Air brake
full blade feathering with 3 pitch cylinders ELECTRICAL
Frequency
50/60 Hz
Generator type
4-pole (50 Hz)/6-pole (60 Hz) doubly fed generator, slip rings
GEARBOX
Type
two planetary stages and one helical stage TOWER
Type
tubular steel tower
Hub heights
80 m (IEC IIB) and 95 m (IEC IIB) NACELLE DIMENSIONS
Height for transport
4 m
Height installed (incl. CoolerTop®)
5.4 m
Length
10.4 m
Width
3.5 m HUB DIMENSIONS
Max. transport height
3.4 m
Max. transport width
4 m
Max. transport length
4.2 m BLADE DIMENSIONS
Length
49 m
Max. chord
3.9 m
Max. weight per unit for transportation
70 tonnes
The V100-2.0 MW™ IEC IIB turbine allows you to increase productivity by opening up low- and medium-wind sites which were previously regarded as non-viable. To maximise power output at such locations, the turbines' 100 m rotor gains more from the available wind – starting at an incredibly low 3 m/s. Thanks to the 49 m blades, the turbines deliver a notable rotor-to-generator ratio producing a remarkable capacity and yield at low- and medium-wind sites.
Features:
- Vestas OptiStop pitch control strategy included to reduce loads and enable a lighter structure
- Select products from the Vestas PowerPlus™ range are added to maximise output
Options available for the V100-2.0 MW™ IEC II:
- High Wind Operation
- Power Mode (site specific)
- Condition Monitoring System
- Vestas Ice Detection
- Smoke Detection
- Shadow Detection
- Low temperature Operation to -30˚C
- Aviation Lights
- Aviation Markings on the Blades
- Obstacle Collision Avoidance System (OCAS™)
|
OPERATIONAL DATA | |
| Rated power | 2,000 kW |
| Cut-in wind speed | 3 m/s |
| Cut-out wind speed | 22 m/s |
| Re cut-in wind speed | 20 m/s |
| Wind class | IEC IIB |
| Operating temperature range standard turbine | -20˚C to 40˚C |
| Operating temperature range low temperature turbine | -30˚C to 40˚C |
|
SOUND POWER
| |
| Maximum | 105 dB*
* Noise modes available |
|
ROTOR
| |
| Rotor diameter | 100 m |
| Swept area | 7,854 m² |
| Air brake | full blade feathering with 3 pitch cylinders |
|
ELECTRICAL
| |
| Frequency | 50/60 Hz |
| Generator type | 4-pole (50 Hz)/6-pole (60 Hz) doubly fed generator, slip rings |
|
GEARBOX | |
| Type | two planetary stages and one helical stage |
|
TOWER
| |
| Type | tubular steel tower |
| Hub heights | 80 m (IEC IIB) and 95 m (IEC IIB) |
|
NACELLE DIMENSIONS
| |
| Height for transport | 4 m |
| Height installed (incl. CoolerTop®) | 5.4 m |
| Length | 10.4 m |
| Width | 3.5 m |
|
HUB DIMENSIONS
| |
| Max. transport height | 3.4 m |
| Max. transport width | 4 m |
| Max. transport length | 4.2 m |
|
BLADE DIMENSIONS
| |
| Length | 49 m |
| Max. chord | 3.9 m |
| Max. weight per unit for transportation | 70 tonnes |