Chloride Power North America ONEAC Sentinel™ N5-Series

Description
Some face persistent system problems, despite their use of conventional communication line protectors. Others face performance expectations that allow zero tolerance for downtime. The ONEAC Sentinel N5-Series communication line protectors are specifically engineered to satisfy these demanding applications, whether analog or digital. Robust/solid state overvoltage protection lasts longer in the field Patented Frequency Selective Transient Voltage technology allows exceptionally low let-through performance for optimum protection of electronic systems Balanced fail-safe protection provides extra margin of safety Convenient test points for faster, easier line testing 100 A surge impulse design provides longer lasting protection Models available for analog, digital, ADSL, T1 and DSL Safety approvals: UL Listed Primary (497), UL Listed Secondary (497A), cUL 5-year warranty - your best assurance of product performance and reliability in the industry Manufactured under ISO 9001 assures consistent quality and performance Free 24-hour technical support
Datasheet
Description
Some face persistent system problems, despite their use of conventional communication line protectors. Others face performance expectations that allow zero tolerance for downtime. The ONEAC Sentinel N5-Series communication line protectors are specifically engineered to satisfy these demanding applications, whether analog or digital. Robust/solid state overvoltage protection lasts longer in the field Patented Frequency Selective Transient Voltage technology allows exceptionally low let-through performance for optimum protection of electronic systems Balanced fail-safe protection provides extra margin of safety Convenient test points for faster, easier line testing 100 A surge impulse design provides longer lasting protection Models available for analog, digital, ADSL, T1 and DSL Safety approvals: UL Listed Primary (497), UL Listed Secondary (497A), cUL 5-year warranty - your best assurance of product performance and reliability in the industry Manufactured under ISO 9001 assures consistent quality and performance Free 24-hour technical support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Some face persistent system problems, despite their use of conventional communication line protectors. Others face performance expectations that allow zero tolerance for downtime. The ONEAC Sentinel N5-Series communication line protectors are specifically engineered to satisfy these demanding applications, whether analog or digital. Robust/solid state overvoltage protection lasts longer in the field Patented Frequency Selective Transient Voltage technology allows exceptionally low let-through performance for optimum protection of electronic systems Balanced fail-safe protection provides extra margin of safety Convenient test points for faster, easier line testing 100 A surge impulse design provides longer lasting protection Models available for analog, digital, ADSL, T1 and DSL Safety approvals: UL Listed Primary (497), UL Listed Secondary (497A), cUL 5-year warranty - your best assurance of product performance and reliability in the industry Manufactured under ISO 9001 assures consistent quality and performance Free 24-hour technical support

Some face persistent system problems, despite their use of conventional communication line protectors. Others face performance expectations that allow zero tolerance for downtime. The ONEAC Sentinel N5-Series communication line protectors are specifically engineered to satisfy these demanding applications, whether analog or digital.

  • Robust/solid state overvoltage protection lasts longer in the field
  • Patented Frequency Selective Transient Voltage technology allows exceptionally low let-through performance for optimum protection of electronic systems
  • Balanced fail-safe protection provides extra margin of safety
  • Convenient test points for faster, easier line testing
  • 100 A surge impulse design provides longer lasting protection
  • Models available for analog, digital, ADSL, T1 and DSL
  • Safety approvals: UL Listed Primary (497), UL Listed Secondary (497A), cUL
  • 5-year warranty - your best assurance of product performance and reliability in the industry
  • Manufactured under ISO 9001 assures consistent quality and performance
  • Free 24-hour technical support
Supplier's Site Datasheet

Technical Specifications

  Chloride Power North America
Product Category Power or Line Conditioners
Product Number ONEAC Sentinel™ N5-Series
Unlock Full Specs
to access all available technical data

Similar Products

 - 7653743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 207 to 253 volts
Outlets 1
Frequency 50Hz; 60Hz
View Details
1000W 230V Power Conditioner with Automatic Voltage Regulation (AVR), AC Surge Protection, 4 Outlets, UNIPLUGINT Adapter - LR1000 - Tripp Lite by Eaton
Specs
Real Power Rating 1000 watts
Output Voltage 230 volts
Outlets 4
View Details
2 suppliers
Power Distribution Unit (PDU) -  - Powertronix Inc.
Specs
Apparent Power Rating 500 to 8000 VA
Input Voltage 100 to 240 volts
Output Voltage 120 to 240 volts
View Details