The Lynx single board computer is a compact 586 class product with integrated networking and I/O. With its small size, low power consumption, ruggedness, on-board storage capabilities, high-speed networking and low cost, the Lynx is well-suited to applications such as industrial control, data monitoring and remote data collection. It can be used stand-alone as an Ethernet processor node, or with a PC/104 video module in situations requiring a display. It supports both ISA and PCI busses through the PC/104 and PC/104-Plus connectors. The pass-through connectors allow the Lynx to be mounted above or below a proprietary I/O board or device.
| VersaLogic Corporation | |
|---|---|
| Product Category | Single Board Computers (SBC) |
| Product Number | VL-EPM-4g |
| Product Name | Lynx |
| Processor / CPU | AMD SC520 |
| Computer Bus | PCI; PC/104 (PC/104-Plus, EBX, ETX) |
| CPU Speed | 133 MHz |
| Features | RoHS; CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support |
| Main Memory | 64 MB |