The Python is a mid-performance single board computer that offers lower power consumption and superior performance over previous generation embedded computers. Advancements in technology allow the Python to be a more flexible core component in any embedded system, and reduce the amount of development time required to add specialized I/O or custom peripheral devices. The highly efficient AMD Geode LX 800 processor is integrated with a wide range of on-board I/O from standard PC/104 and PC/104-Plus interfaces to versatile analog and digital I/O. With dual Ethernet channels, USB 2.0 ports, RS-232 and RS-422 COM ports, and fanless operation, the Python is ideal for industrial control and data acquisition applications. The Python is available in several versions, including models for standard and extended temperature operation. Like all VersaLogic products, this small and efficient SBC is designed to support OEM applications where high reliability and long-term availability are required. From application design-in to 5+ years production life, its quality and longevity provide a cost-effective, long-term solution. Customization is available on as few as 100 pieces. The Python is manufactured and tested to the highest quality standards, is compliant with RoHS regulations, and is backed by a two year limited warranty.
| VersaLogic Corporation | |
|---|---|
| Product Category | Single Board Computers (SBC) |
| Product Number | VL-EBX-11h |
| Product Name | Python |
| Processor / CPU | AMD LX 800 |
| Computer Bus | PCI; PC/104 (PC/104-Plus, EBX, ETX); EBX |
| CPU Speed | 800 MHz |
| Chipset | AMD Geode CS5536 |
| Features | RoHS; CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; SPX Compliant |