VersaLogic Corporation Gecko EPIC-2b

Description
The Gecko is an efficient mid-sized SBC with an excellent balance of outstanding performance, low power consumption, and a complete set of on-board features. This compact board features a highly reliable design to support OEM applications where long-term availability is required. The Gecko is designed around the advanced AMD Geode GX 500 CPU. This highly integrated processor features fanless operation and very low power consumption (one watt!). The Geode GX 500 sets new standards for efficiency. Its advanced architecture delivers throughput equivalent to 500 MHz processors, yet it operates at less than half of the power consumption. It provides excellent performance, such as extremely fast on-board transfers (6 GB per second), fast DDR memory access, and integrated high-performance video. The Gecko is available in both standard and extended temperature versions. The Gecko complements the Geode GX 500 with a full range of on-board I/O devices, to form a complete, highly effective single board computer. Based on the EPIC form factor, the Gecko offers a compact, cost-effective solution for developers who require a mid-range platform (sized between EBX and PC/104). Like all VersaLogic products, the Gecko is designed from day one for high reliability and long-term availability. From initial application design to 5+ years of production, its quality and longevity provide a cost-effective, long-term solution. The Gecko is manufactured to the highest quality standards, and is backed with VersaLogic's excellent (award winning) support. Product customization is available in quantities as low as 100 pieces.
Datasheet
Description
The Gecko is an efficient mid-sized SBC with an excellent balance of outstanding performance, low power consumption, and a complete set of on-board features. This compact board features a highly reliable design to support OEM applications where long-term availability is required. The Gecko is designed around the advanced AMD Geode GX 500 CPU. This highly integrated processor features fanless operation and very low power consumption (one watt!). The Geode GX 500 sets new standards for efficiency. Its advanced architecture delivers throughput equivalent to 500 MHz processors, yet it operates at less than half of the power consumption. It provides excellent performance, such as extremely fast on-board transfers (6 GB per second), fast DDR memory access, and integrated high-performance video. The Gecko is available in both standard and extended temperature versions. The Gecko complements the Geode GX 500 with a full range of on-board I/O devices, to form a complete, highly effective single board computer. Based on the EPIC form factor, the Gecko offers a compact, cost-effective solution for developers who require a mid-range platform (sized between EBX and PC/104). Like all VersaLogic products, the Gecko is designed from day one for high reliability and long-term availability. From initial application design to 5+ years of production, its quality and longevity provide a cost-effective, long-term solution. The Gecko is manufactured to the highest quality standards, and is backed with VersaLogic's excellent (award winning) support. Product customization is available in quantities as low as 100 pieces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gecko - EPIC-2b - VersaLogic Corporation
Tualatin, OR, USA
Gecko
EPIC-2b
Gecko EPIC-2b
The Gecko is an efficient mid-sized SBC with an excellent balance of outstanding performance, low power consumption, and a complete set of on-board features. This compact board features a highly reliable design to support OEM applications where long-term availability is required. The Gecko is designed around the advanced AMD Geode GX 500 CPU. This highly integrated processor features fanless operation and very low power consumption (one watt!). The Geode GX 500 sets new standards for efficiency. Its advanced architecture delivers throughput equivalent to 500 MHz processors, yet it operates at less than half of the power consumption. It provides excellent performance, such as extremely fast on-board transfers (6 GB per second), fast DDR memory access, and integrated high-performance video. The Gecko is available in both standard and extended temperature versions. The Gecko complements the Geode GX 500 with a full range of on-board I/O devices, to form a complete, highly effective single board computer. Based on the EPIC form factor, the Gecko offers a compact, cost-effective solution for developers who require a mid-range platform (sized between EBX and PC/104). Like all VersaLogic products, the Gecko is designed from day one for high reliability and long-term availability. From initial application design to 5+ years of production, its quality and longevity provide a cost-effective, long-term solution. The Gecko is manufactured to the highest quality standards, and is backed with VersaLogic's excellent (award winning) support. Product customization is available in quantities as low as 100 pieces.

The Gecko is an efficient mid-sized SBC with an excellent balance of outstanding performance, low power consumption, and a complete set of on-board features. This compact board features a highly reliable design to support OEM applications where long-term availability is required. The Gecko is designed around the advanced AMD Geode GX 500 CPU. This highly integrated processor features fanless operation and very low power consumption (one watt!). The Geode GX 500 sets new standards for efficiency. Its advanced architecture delivers throughput equivalent to 500 MHz processors, yet it operates at less than half of the power consumption. It provides excellent performance, such as extremely fast on-board transfers (6 GB per second), fast DDR memory access, and integrated high-performance video. The Gecko is available in both standard and extended temperature versions. The Gecko complements the Geode GX 500 with a full range of on-board I/O devices, to form a complete, highly effective single board computer. Based on the EPIC form factor, the Gecko offers a compact, cost-effective solution for developers who require a mid-range platform (sized between EBX and PC/104). Like all VersaLogic products, the Gecko is designed from day one for high reliability and long-term availability. From initial application design to 5+ years of production, its quality and longevity provide a cost-effective, long-term solution. The Gecko is manufactured to the highest quality standards, and is backed with VersaLogic's excellent (award winning) support. Product customization is available in quantities as low as 100 pieces.

Supplier's Site Datasheet

Technical Specifications

  VersaLogic Corporation
Product Category Single Board Computers (SBC)
Product Number EPIC-2b
Product Name Gecko
Processor / CPU AMD GX 500
Computer Bus PCI; PC/104 (PC/104-Plus, EBX, ETX); EPIC
CPU Speed 500 MHz
Chipset CS5535
Features CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - ASMB-825I-00A1E-ND - DigiKey
Specs
CPU Speed 2666 MHz
Features Watchdog Timer
Main Memory 192000 MB
View Details
2 suppliers
Full-Size SBC With Intel Core 2 Duo LGA775 Processor - FSB-868G - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Pentium® 4/ Celeron® D/ Core™ 2 Duo , LGA 775 Package, FSB 533/800/1066 MHz
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
Single Board Computers (SBCs) - 1241-1383-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1800 MHz
Features Watchdog Timer
View Details