Carbolite Gero Limited Three Zone Tube Furnace TZF 16/610

Description
Maximum operating temperatures of 1600°C. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. Furnaces incorporate low thermal mass ceramic fiber insulation for improved heat-up rates. Long-life free radiating silicon carbide heating elements provide excellent radial and linear chamber uniformity. Power may be easily increased to heating elements from the temperature controller to compensate SiC element resistance change (aging). This feature assures that furnace original heat-up characteristics and maximum rated temperature is always achieved. Furnaces are normally mounted horizontally on a support base or cabinet. Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls. Insulating end vestibules improve chamber uniformity. Safety outer mesh guard provides low temperature external surface. All 1600° tube furnaces can be provided for optional vertical operation. Vertical design is interconnected to a separate control cabinet with 6 ft. cable. Three zone furnaces incorporate three separate temperature controls to allow variation of setpoint temperature in each zone. TZF model end zone controllers may be slaved to the center zone or fully independent. Choice of 301 or programmable controls.
Description
Maximum operating temperatures of 1600°C. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. Furnaces incorporate low thermal mass ceramic fiber insulation for improved heat-up rates. Long-life free radiating silicon carbide heating elements provide excellent radial and linear chamber uniformity. Power may be easily increased to heating elements from the temperature controller to compensate SiC element resistance change (aging). This feature assures that furnace original heat-up characteristics and maximum rated temperature is always achieved. Furnaces are normally mounted horizontally on a support base or cabinet. Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls. Insulating end vestibules improve chamber uniformity. Safety outer mesh guard provides low temperature external surface. All 1600° tube furnaces can be provided for optional vertical operation. Vertical design is interconnected to a separate control cabinet with 6 ft. cable. Three zone furnaces incorporate three separate temperature controls to allow variation of setpoint temperature in each zone. TZF model end zone controllers may be slaved to the center zone or fully independent. Choice of 301 or programmable controls.

Suppliers

Company
Product
Description
Supplier Links
Three Zone Tube Furnace - TZF 16/610 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Three Zone Tube Furnace
TZF 16/610
Three Zone Tube Furnace TZF 16/610
Maximum operating temperatures of 1600°C. Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses. Furnaces incorporate low thermal mass ceramic fiber insulation for improved heat-up rates. Long-life free radiating silicon carbide heating elements provide excellent radial and linear chamber uniformity. Power may be easily increased to heating elements from the temperature controller to compensate SiC element resistance change (aging). This feature assures that furnace original heat-up characteristics and maximum rated temperature is always achieved. Furnaces are normally mounted horizontally on a support base or cabinet. Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls. Insulating end vestibules improve chamber uniformity. Safety outer mesh guard provides low temperature external surface. All 1600° tube furnaces can be provided for optional vertical operation. Vertical design is interconnected to a separate control cabinet with 6 ft. cable. Three zone furnaces incorporate three separate temperature controls to allow variation of setpoint temperature in each zone. TZF model end zone controllers may be slaved to the center zone or fully independent. Choice of 301 or programmable controls.
  • Maximum operating temperatures of 1600&#176C.
  • Three zone tube furnaces provide a longer uniform temperature zone through elevation of end zone temperatures to compensate for normal end losses.
  • Furnaces incorporate low thermal mass ceramic fiber insulation for improved heat-up rates.
  • Long-life free radiating silicon carbide heating elements provide excellent radial and linear chamber uniformity.
  • Power may be easily increased to heating elements from the temperature controller to compensate SiC element resistance change (aging). This feature assures that furnace original heat-up characteristics and maximum rated temperature is always achieved.
  • Furnaces are normally mounted horizontally on a support base or cabinet.
  • Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls.
  • Insulating end vestibules improve chamber uniformity.
  • Safety outer mesh guard provides low temperature external surface.
  • All 1600° tube furnaces can be provided for optional vertical operation.
  • Vertical design is interconnected to a separate control cabinet with 6 ft. cable.
  • Three zone furnaces incorporate three separate temperature controls to allow variation of setpoint temperature in each zone.
  • TZF model end zone controllers may be slaved to the center zone or fully independent.
  • Choice of 301 or programmable controls.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number TZF 16/610
Product Name Three Zone Tube Furnace
Configuration Tube; Solid Design
Features Multi-Zone; Horizontal; Vertical (optional feature); Thermocouple Calibration
Atmosphere Air / Oxidizing; Inert; Reducing
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Mini-Melt® - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Air-Recirculating Chamber Furnace - HRF 7/22 - Carbolite Gero Limited
Specs
Configuration Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Inconel
Atmosphere Air / Oxidizing; Inert
View Details
Muffle Furnace with Digital Temperature Control, 240 Vac, 50/60 Hz -  - Hach
Specs
Configuration Ashing; Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Atmosphere Air / Oxidizing
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Stainless Steel
Controller Type Single Set Point; Programmable
View Details