Carbolite Gero Limited Rapid Heating Laboratory Chamber Furnace RWF 12/5

Description
Maximum operating temperature of 1200°C. Extremely fast heat-up rates provided by two high power side heating elements. Graded element winding and free radiating coil design provide excellent chamber uniformity. Vertical lift door design keeps hot door insulation away from operator. Holding Power of 20-25% for RWF furnaces reduces energy costs. Positive break door safety switch isolates power to the heating elements when door is opened. High efficiency low mass vacuum formed ceramic fiber insulation greatly enhances furnace performance. Hard ceramic hearth provides excellent resistance to wear and spillage. Chamber vent provides for process exhaust. Low outer case temperature provided through double shell construction. Choice of Model 301 control or programmers. Small case size conserves bench space. Serviceability is aided by furnace mechanical and electrical design. Choice of multiple accessories and options.
Description
Maximum operating temperature of 1200°C. Extremely fast heat-up rates provided by two high power side heating elements. Graded element winding and free radiating coil design provide excellent chamber uniformity. Vertical lift door design keeps hot door insulation away from operator. Holding Power of 20-25% for RWF furnaces reduces energy costs. Positive break door safety switch isolates power to the heating elements when door is opened. High efficiency low mass vacuum formed ceramic fiber insulation greatly enhances furnace performance. Hard ceramic hearth provides excellent resistance to wear and spillage. Chamber vent provides for process exhaust. Low outer case temperature provided through double shell construction. Choice of Model 301 control or programmers. Small case size conserves bench space. Serviceability is aided by furnace mechanical and electrical design. Choice of multiple accessories and options.

Suppliers

Company
Product
Description
Supplier Links
Rapid Heating Laboratory Chamber Furnace - RWF 12/5 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Rapid Heating Laboratory Chamber Furnace
RWF 12/5
Rapid Heating Laboratory Chamber Furnace RWF 12/5
Maximum operating temperature of 1200°C. Extremely fast heat-up rates provided by two high power side heating elements. Graded element winding and free radiating coil design provide excellent chamber uniformity. Vertical lift door design keeps hot door insulation away from operator. Holding Power of 20-25% for RWF furnaces reduces energy costs. Positive break door safety switch isolates power to the heating elements when door is opened. High efficiency low mass vacuum formed ceramic fiber insulation greatly enhances furnace performance. Hard ceramic hearth provides excellent resistance to wear and spillage. Chamber vent provides for process exhaust. Low outer case temperature provided through double shell construction. Choice of Model 301 control or programmers. Small case size conserves bench space. Serviceability is aided by furnace mechanical and electrical design. Choice of multiple accessories and options.
  • Maximum operating temperature of 1200°C.
  • Extremely fast heat-up rates provided by two high power side heating elements.
  • Graded element winding and free radiating coil design provide excellent chamber uniformity.
  • Vertical lift door design keeps hot door insulation away from operator.
  • Holding Power of 20-25% for RWF furnaces reduces energy costs.
  • Positive break door safety switch isolates power to the heating elements when door is opened.
  • High efficiency low mass vacuum formed ceramic fiber insulation greatly enhances furnace performance.
  • Hard ceramic hearth provides excellent resistance to wear and spillage.
  • Chamber vent provides for process exhaust.
  • Low outer case temperature provided through double shell construction.
  • Choice of Model 301 control or programmers.
  • Small case size conserves bench space.
  • Serviceability is aided by furnace mechanical and electrical design.
  • Choice of multiple accessories and options.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number RWF 12/5
Product Name Rapid Heating Laboratory Chamber Furnace
Configuration Box (Muffle); Bench / Cabinet
Atmosphere Air / Oxidizing; Inert
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Voltages 208V, 240V, Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Mini-Melt® - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
High Temperature Bottom Loading Furnace - BLF 18/3 - Carbolite Gero Limited
Specs
Configuration Bottom Loading; Bench / Cabinet
Atmosphere Air / Oxidizing; Inert
Controller Type Programmable
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
Chamber – (-150 to 600°C) -  - Tinius Olsen, Inc.
Specs
Features Hinged (Tilting)
Atmosphere Air / Oxidizing
Voltages 230V, single phase, 50Hz, 4.2kW
View Details