Carbolite Gero Limited Vertical Tube Furnace PVT 18/75/350

Description
Maximum operating temperature of 1800°C. Available in heated lengths of 8 inch and 14 inch. Each PVT furnace is designed to accept a different diameter process tube. Models available for 2, 3, 4 and 5 inch diameter tubes. Long-life free radiating lanthanum chromite heating elements are suspended vertically around the tube, providing excellent radial and linear uniformity. Carbolite PVT tube furnaces are provided with a floor standing vertical support stand, and are interconnected to a separate control cabinet with 6 ft. cable. Provided with 3216P1 programmable temperature control and a separate independent over-temperature protection control. Advanced high temperature graded insulation assembly provides improved energy efficiency. Insulating end vestibules reduce heat losses and improve chamber uniformity. Low outer case temperature provided through double shell construction. Lanthanum chromite heating elements give off a small amount of chromium vapor, which the work tube shields all but the most sensitive work pieces from contamination or pink coloration.
Description
Maximum operating temperature of 1800°C. Available in heated lengths of 8 inch and 14 inch. Each PVT furnace is designed to accept a different diameter process tube. Models available for 2, 3, 4 and 5 inch diameter tubes. Long-life free radiating lanthanum chromite heating elements are suspended vertically around the tube, providing excellent radial and linear uniformity. Carbolite PVT tube furnaces are provided with a floor standing vertical support stand, and are interconnected to a separate control cabinet with 6 ft. cable. Provided with 3216P1 programmable temperature control and a separate independent over-temperature protection control. Advanced high temperature graded insulation assembly provides improved energy efficiency. Insulating end vestibules reduce heat losses and improve chamber uniformity. Low outer case temperature provided through double shell construction. Lanthanum chromite heating elements give off a small amount of chromium vapor, which the work tube shields all but the most sensitive work pieces from contamination or pink coloration.

Suppliers

Company
Product
Description
Supplier Links
Vertical Tube Furnace - PVT 18/75/350 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Vertical Tube Furnace
PVT 18/75/350
Vertical Tube Furnace PVT 18/75/350
Maximum operating temperature of 1800°C. Available in heated lengths of 8 inch and 14 inch. Each PVT furnace is designed to accept a different diameter process tube. Models available for 2, 3, 4 and 5 inch diameter tubes. Long-life free radiating lanthanum chromite heating elements are suspended vertically around the tube, providing excellent radial and linear uniformity. Carbolite PVT tube furnaces are provided with a floor standing vertical support stand, and are interconnected to a separate control cabinet with 6 ft. cable. Provided with 3216P1 programmable temperature control and a separate independent over-temperature protection control. Advanced high temperature graded insulation assembly provides improved energy efficiency. Insulating end vestibules reduce heat losses and improve chamber uniformity. Low outer case temperature provided through double shell construction. Lanthanum chromite heating elements give off a small amount of chromium vapor, which the work tube shields all but the most sensitive work pieces from contamination or pink coloration.
  • Maximum operating temperature of 1800&#176C.
  • Available in heated lengths of 8 inch and 14 inch.
  • Each PVT furnace is designed to accept a different diameter process tube. Models available for 2, 3, 4 and 5 inch diameter tubes.
  • Long-life free radiating lanthanum chromite heating elements are suspended vertically around the tube, providing excellent radial and linear uniformity.
  • Carbolite PVT tube furnaces are provided with a floor standing vertical support stand, and are interconnected to a separate control cabinet with 6 ft. cable.
  • Provided with 3216P1 programmable temperature control and a separate independent over-temperature protection control.
  • Advanced high temperature graded insulation assembly provides improved energy efficiency.
  • Insulating end vestibules reduce heat losses and improve chamber uniformity.
  • Low outer case temperature provided through double shell construction.
  • Lanthanum chromite heating elements give off a small amount of chromium vapor, which the work tube shields all but the most sensitive work pieces from contamination or pink coloration.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number PVT 18/75/350
Product Name Vertical Tube Furnace
Configuration Tube; Solid Design
Features Vertical; Thermocouple Calibration
Atmosphere Air / Oxidizing; Inert; Reducing
Controller Type Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Mini-Melt® - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Tube Furnace - STF 16/180 - Carbolite Gero Limited
Carbolite Gero Limited
Specs
Configuration Tube; Solid Design
Features Horizontal; Vertical (optional feature); Thermocouple Calibration
Atmosphere Air / Oxidizing; Inert; Reducing
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
Chamber – (-150 to 600°C) -  - Tinius Olsen, Inc.
Specs
Features Hinged (Tilting)
Atmosphere Air / Oxidizing
Voltages 230V, single phase, 50Hz, 4.2kW
View Details