Carbolite Gero Limited Thermocouple Calibration Furnace PTC 12/20/150

Description
Thermocouple Calibration Furnace Carbolite's 1200°C Thermocouple Calibration Furnaces can calibrate most types of thermocouples up to 1200°C (2192°F), and accept thermocouples up to 7.5 mm diameter. These unique thermocouple calibration furnaces are intended for applications where portability is an important consideration. These furnaces' rapid heat-up and stabilization make them ideal for on-site checking of thermocouples with minimum downtime. Our thermocouple calibration furnaces are designed for calibration by the comparison method. This method compares the thermocouple being tested with a reference thermocouple combined with reference temperature indicators. Built-in reference temperature indicators provide temperature readout in 1° resolution. Thermocouples being calibrated must be connected to a user-supplied readout or optional Carbolite Independent Temperature Readout. Readout temperatures can be checked against the reference temperature, and any error used to correct all readings taken by the thermocouple being calibrated. Carbolite's 1200°C Thermocouple Calibration Furnaces Feature: • Carbolite calibration certificates stating temperature error between work space temperature and indicated temperature at 700°C and 1100°C • High-conductivity alloy work tubes, which assure outstanding thermal uniformity within the calibration work zone • PID instruments with latest temperature control technology to precisely control calibration work zone temperatures • Three insulating end plugs (one each: 1.5 mm diameter hole, 3 mm diameter hole, and solid) Item # Max. OD of Calibrated Thermocouple Working Temprature Range External Dimensions TC Type Furnace Voltage Max. Power PTC 12/20/150 7.5 mm 400-1200°C 15.75 x 12.25 x 9.00 inch N 120V 1.1 kW
Description
Thermocouple Calibration Furnace Carbolite's 1200°C Thermocouple Calibration Furnaces can calibrate most types of thermocouples up to 1200°C (2192°F), and accept thermocouples up to 7.5 mm diameter. These unique thermocouple calibration furnaces are intended for applications where portability is an important consideration. These furnaces' rapid heat-up and stabilization make them ideal for on-site checking of thermocouples with minimum downtime. Our thermocouple calibration furnaces are designed for calibration by the comparison method. This method compares the thermocouple being tested with a reference thermocouple combined with reference temperature indicators. Built-in reference temperature indicators provide temperature readout in 1° resolution. Thermocouples being calibrated must be connected to a user-supplied readout or optional Carbolite Independent Temperature Readout. Readout temperatures can be checked against the reference temperature, and any error used to correct all readings taken by the thermocouple being calibrated. Carbolite's 1200°C Thermocouple Calibration Furnaces Feature: • Carbolite calibration certificates stating temperature error between work space temperature and indicated temperature at 700°C and 1100°C • High-conductivity alloy work tubes, which assure outstanding thermal uniformity within the calibration work zone • PID instruments with latest temperature control technology to precisely control calibration work zone temperatures • Three insulating end plugs (one each: 1.5 mm diameter hole, 3 mm diameter hole, and solid) Item # Max. OD of Calibrated Thermocouple Working Temprature Range External Dimensions TC Type Furnace Voltage Max. Power PTC 12/20/150 7.5 mm 400-1200°C 15.75 x 12.25 x 9.00 inch N 120V 1.1 kW

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Calibration Furnace - PTC 12/20/150 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Thermocouple Calibration Furnace
PTC 12/20/150
Thermocouple Calibration Furnace PTC 12/20/150
Thermocouple Calibration Furnace Carbolite's 1200°C Thermocouple Calibration Furnaces can calibrate most types of thermocouples up to 1200°C (2192°F), and accept thermocouples up to 7.5 mm diameter. These unique thermocouple calibration furnaces are intended for applications where portability is an important consideration. These furnaces' rapid heat-up and stabilization make them ideal for on-site checking of thermocouples with minimum downtime. Our thermocouple calibration furnaces are designed for calibration by the comparison method. This method compares the thermocouple being tested with a reference thermocouple combined with reference temperature indicators. Built-in reference temperature indicators provide temperature readout in 1° resolution. Thermocouples being calibrated must be connected to a user-supplied readout or optional Carbolite Independent Temperature Readout. Readout temperatures can be checked against the reference temperature, and any error used to correct all readings taken by the thermocouple being calibrated. Carbolite's 1200°C Thermocouple Calibration Furnaces Feature: • Carbolite calibration certificates stating temperature error between work space temperature and indicated temperature at 700°C and 1100°C • High-conductivity alloy work tubes, which assure outstanding thermal uniformity within the calibration work zone • PID instruments with latest temperature control technology to precisely control calibration work zone temperatures • Three insulating end plugs (one each: 1.5 mm diameter hole, 3 mm diameter hole, and solid) Item # Max. OD of Calibrated Thermocouple Working Temprature Range External Dimensions TC Type Furnace Voltage Max. Power PTC 12/20/150 7.5 mm 400-1200°C 15.75 x 12.25 x 9.00 inch N 120V 1.1 kW

Thermocouple Calibration Furnace

Carbolite's 1200°C Thermocouple Calibration Furnaces can calibrate most types of thermocouples up to 1200°C (2192°F), and accept thermocouples up to 7.5 mm diameter. These unique thermocouple calibration furnaces are intended for applications where portability is an important consideration. These furnaces' rapid heat-up and stabilization make them ideal for on-site checking of thermocouples with minimum downtime.

Our thermocouple calibration furnaces are designed for calibration by the comparison method. This method compares the thermocouple being tested with a reference thermocouple combined with reference temperature indicators. Built-in reference temperature indicators provide temperature readout in 1° resolution. Thermocouples being calibrated must be connected to a user-supplied readout or optional Carbolite Independent Temperature Readout. Readout temperatures can be checked against the reference temperature, and any error used to correct all readings taken by the thermocouple being calibrated.

Carbolite's 1200°C Thermocouple Calibration Furnaces Feature:

• Carbolite calibration certificates stating temperature error between work space temperature and indicated temperature at 700°C and 1100°C
• High-conductivity alloy work tubes, which assure outstanding thermal uniformity within the calibration work zone
• PID instruments with latest temperature control technology to precisely control calibration work zone temperatures
• Three insulating end plugs (one each: 1.5 mm diameter hole, 3 mm diameter hole, and solid)

Item #Max. OD of Calibrated ThermocoupleWorking Temprature RangeExternal DimensionsTC TypeFurnace VoltageMax. Power
PTC 12/20/1507.5 mm400-1200°C15.75 x 12.25 x 9.00 inchN120V1.1 kW
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number PTC 12/20/150
Product Name Thermocouple Calibration Furnace
Configuration Tube
Features Horizontal; Thermocouple Calibration
Atmosphere Air / Oxidizing; Inert; Reducing
Controller Type Single Set Point
Voltages 120V, 208V, 240V, Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Push-Out - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Muffle Furnace with Digital Temperature Control, 240 Vac, 50/60 Hz -  - Hach
Specs
Configuration Ashing; Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Atmosphere Air / Oxidizing
View Details
Bench top Muffle Furnace - 1800-52-220 - Terra Universal, Inc.
Specs
Configuration Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Controller Type Single Set Point
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details