Carbolite Gero Limited Laboratory High Temperature Furnace HTF 18/15

Description
Heating elements located on both sides of chamber ensure excellent thermal uniformity. All Carbolite standard 1800°C furnaces are fitted with 3216P1 programmer and a separate independent over-temperature protection controller. Long-life molybdenum disilicide heating elements are suitable for intermittent or continuous operation. Vertical lift door design keeps hot door insulation away from operator. Advanced high temperature, high strength hot face insulation is combined with graded low thermal mass insulation to improve energy efficiency and heat-up rates. Large diameter heating elements greatly reduce potential for mechanical breakage. RS232 digital communications provided as standard on Models HTF 18/4 and HTF 18/8. Positive break door safety switch isolates power to the heating elements when door is opened. Low temperatures of outer case and critical components are provided through fan cooling. Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements. Chamber vent provides for process exhaust. Choice of optional programmable controls. Choice of multiple accessories and options. Serviceability is aided by furnace mechanical and electrical design.
Description
Heating elements located on both sides of chamber ensure excellent thermal uniformity. All Carbolite standard 1800°C furnaces are fitted with 3216P1 programmer and a separate independent over-temperature protection controller. Long-life molybdenum disilicide heating elements are suitable for intermittent or continuous operation. Vertical lift door design keeps hot door insulation away from operator. Advanced high temperature, high strength hot face insulation is combined with graded low thermal mass insulation to improve energy efficiency and heat-up rates. Large diameter heating elements greatly reduce potential for mechanical breakage. RS232 digital communications provided as standard on Models HTF 18/4 and HTF 18/8. Positive break door safety switch isolates power to the heating elements when door is opened. Low temperatures of outer case and critical components are provided through fan cooling. Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements. Chamber vent provides for process exhaust. Choice of optional programmable controls. Choice of multiple accessories and options. Serviceability is aided by furnace mechanical and electrical design.

Suppliers

Company
Product
Description
Supplier Links
Laboratory High Temperature Furnace - HTF 18/15 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Laboratory High Temperature Furnace
HTF 18/15
Laboratory High Temperature Furnace HTF 18/15
Heating elements located on both sides of chamber ensure excellent thermal uniformity. All Carbolite standard 1800°C furnaces are fitted with 3216P1 programmer and a separate independent over-temperature protection controller. Long-life molybdenum disilicide heating elements are suitable for intermittent or continuous operation. Vertical lift door design keeps hot door insulation away from operator. Advanced high temperature, high strength hot face insulation is combined with graded low thermal mass insulation to improve energy efficiency and heat-up rates. Large diameter heating elements greatly reduce potential for mechanical breakage. RS232 digital communications provided as standard on Models HTF 18/4 and HTF 18/8. Positive break door safety switch isolates power to the heating elements when door is opened. Low temperatures of outer case and critical components are provided through fan cooling. Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements. Chamber vent provides for process exhaust. Choice of optional programmable controls. Choice of multiple accessories and options. Serviceability is aided by furnace mechanical and electrical design.
  • Heating elements located on both sides of chamber ensure excellent thermal uniformity.
  • All Carbolite standard 1800&#176C furnaces are fitted with 3216P1 programmer and a separate independent over-temperature protection controller.
  • Long-life molybdenum disilicide heating elements are suitable for intermittent or continuous operation.
  • Vertical lift door design keeps hot door insulation away from operator.
  • Advanced high temperature, high strength hot face insulation is combined with graded low thermal mass insulation to improve energy efficiency and heat-up rates.
  • Large diameter heating elements greatly reduce potential for mechanical breakage.
  • RS232 digital communications provided as standard on Models HTF 18/4 and HTF 18/8.
  • Positive break door safety switch isolates power to the heating elements when door is opened.
  • Low temperatures of outer case and critical components are provided through fan cooling.
  • Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements.
  • Chamber vent provides for process exhaust.
  • Choice of optional programmable controls.
  • Choice of multiple accessories and options.
  • Serviceability is aided by furnace mechanical and electrical design.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number HTF 18/15
Product Name Laboratory High Temperature Furnace
Configuration Box (Muffle); Floor Standing
Atmosphere Air / Oxidizing; Inert
Controller Type Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Voltages 208V, 240V, Single & Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Push-Out - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Bench top Muffle Furnace - 4001-84-208 - Terra Universal, Inc.
Specs
Configuration Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Controller Type Programmable
View Details
Lab Furnaces -  - Abbott Furnace Company
Abbott Furnace Company
Specs
Configuration Continuous or Conveying
Application Laboratory
Temperature Range 2100 to 2400 C (3812 to 4352 F)
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Stainless Steel
Controller Type Single Set Point; Programmable
View Details