Carbolite Gero LimitedHorizontal Split Tube FurnaceHST 12/300
Description
Maximum operating temperature of 1200°C.
Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube.
Designed to accept process tubes up to 4 inch OD (100 mm).
Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters.
These tube adapters allow easy conversion to different diameter process tubes.
Carbolite split-hinge tube furnaces are available in single and three zone designs.
Long-life free radiating heating element design provides excellent radial and linear chamber uniformity.
High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates.
Positive break furnace safety switch isolates power to the heating elements when furnace is opened.
Low outer case temperature provided through double shell construction.
Carbolite hinged tube furnaces are designed for bench mounting, and are interconnected to a separate control cabinet with a 6 foot cable.
Choice of 301 or programmable controls.
Carbolite Gero Limited
Done
Description
Maximum operating temperature of 1200°C.
Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube.
Designed to accept process tubes up to 4 inch OD (100 mm).
Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters.
These tube adapters allow easy conversion to different diameter process tubes.
Carbolite split-hinge tube furnaces are available in single and three zone designs.
Long-life free radiating heating element design provides excellent radial and linear chamber uniformity.
High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates.
Positive break furnace safety switch isolates power to the heating elements when furnace is opened.
Low outer case temperature provided through double shell construction.
Carbolite hinged tube furnaces are designed for bench mounting, and are interconnected to a separate control cabinet with a 6 foot cable.
Choice of 301 or programmable controls.
Maximum operating temperature of 1200°C.
Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube.
Designed to accept process tubes up to 4 inch OD (100 mm).
Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters.
These tube adapters allow easy conversion to different diameter process tubes.
Carbolite split-hinge tube furnaces are available in single and three zone designs.
Long-life free radiating heating element design provides excellent radial and linear chamber uniformity.
High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates.
Positive break furnace safety switch isolates power to the heating elements when furnace is opened.
Low outer case temperature provided through double shell construction.
Carbolite hinged tube furnaces are designed for bench mounting, and are interconnected to a separate control cabinet with a 6 foot cable.
Choice of 301 or programmable controls.
Maximum operating temperature of 1200°C.
Split-hinge design allows for convenient process observation, enhanced cooling, and easy fixturing of the process tube.
Designed to accept process tubes up to 4 inch OD (100 mm).
Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters.
These tube adapters allow easy conversion to different diameter process tubes.
Carbolite split-hinge tube furnaces are available in single and three zone designs.
Long-life free radiating heating element design provides excellent radial and linear chamber uniformity.
High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up and recovery rates.
Positive break furnace safety switch isolates power to the heating elements when furnace is opened.
Low outer case temperature provided through double shell construction.
Carbolite hinged tube furnaces are designed for bench mounting, and are interconnected to a separate control cabinet with a 6 foot cable.