Carbolite Gero Limited Medium Laboratory Chamber Furnace GPC 12/65

Description
Maximum operating temperature of 1200°C. Rugged construction for heavy-duty heat treating requirements. High power free radiating side heating elements provide fast heat-up and enhanced chamber uniformity. Vertical lift door design keeps hot door insulation away from operator. Low thermal mass insulation improves energy efficiency and fast heat-up rates. Hard ceramic hearth provides excellent resistance to wear and spillage. Long-life heavy gauge coil heating elements. Chamber vent provides for process exhaust. Dense refractory around chamber entrance resists abrasion and wear. Positive break door safety switch isolates power to the heating elements when door is opened. Low outer case temperature provided through double shell construction. Small case size conserves bench space. Serviceability is considered throughout furnace mechanical and electrical design. Choice of Model 301 control or programmers. Choice of multiple accessories and options.
Description
Maximum operating temperature of 1200°C. Rugged construction for heavy-duty heat treating requirements. High power free radiating side heating elements provide fast heat-up and enhanced chamber uniformity. Vertical lift door design keeps hot door insulation away from operator. Low thermal mass insulation improves energy efficiency and fast heat-up rates. Hard ceramic hearth provides excellent resistance to wear and spillage. Long-life heavy gauge coil heating elements. Chamber vent provides for process exhaust. Dense refractory around chamber entrance resists abrasion and wear. Positive break door safety switch isolates power to the heating elements when door is opened. Low outer case temperature provided through double shell construction. Small case size conserves bench space. Serviceability is considered throughout furnace mechanical and electrical design. Choice of Model 301 control or programmers. Choice of multiple accessories and options.

Suppliers

Company
Product
Description
Supplier Links
Medium Laboratory Chamber Furnace - GPC 12/65 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Medium Laboratory Chamber Furnace
GPC 12/65
Medium Laboratory Chamber Furnace GPC 12/65
Maximum operating temperature of 1200°C. Rugged construction for heavy-duty heat treating requirements. High power free radiating side heating elements provide fast heat-up and enhanced chamber uniformity. Vertical lift door design keeps hot door insulation away from operator. Low thermal mass insulation improves energy efficiency and fast heat-up rates. Hard ceramic hearth provides excellent resistance to wear and spillage. Long-life heavy gauge coil heating elements. Chamber vent provides for process exhaust. Dense refractory around chamber entrance resists abrasion and wear. Positive break door safety switch isolates power to the heating elements when door is opened. Low outer case temperature provided through double shell construction. Small case size conserves bench space. Serviceability is considered throughout furnace mechanical and electrical design. Choice of Model 301 control or programmers. Choice of multiple accessories and options.
  • Maximum operating temperature of 1200&#176C.
  • Rugged construction for heavy-duty heat treating requirements.
  • High power free radiating side heating elements provide fast heat-up and enhanced chamber uniformity.
  • Vertical lift door design keeps hot door insulation away from operator.
  • Low thermal mass insulation improves energy efficiency and fast heat-up rates.
  • Hard ceramic hearth provides excellent resistance to wear and spillage.
  • Long-life heavy gauge coil heating elements.
  • Chamber vent provides for process exhaust.
  • Dense refractory around chamber entrance resists abrasion and wear.
  • Positive break door safety switch isolates power to the heating elements when door is opened.
  • Low outer case temperature provided through double shell construction.
  • Small case size conserves bench space.
  • Serviceability is considered throughout furnace mechanical and electrical design.
  • Choice of Model 301 control or programmers.
  • Choice of multiple accessories and options.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number GPC 12/65
Product Name Medium Laboratory Chamber Furnace
Configuration Box (Muffle)
Atmosphere Air / Oxidizing; Inert
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Voltages 208V, 240V, Single & Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Mini-Melt® - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Compact Split Furnace -  - Tinius Olsen, Inc.
Tinius Olsen, Inc.
Specs
Atmosphere Air / Oxidizing
Voltages 230V
Application Industrial; Laboratory
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
High Temperature Bottom Loading Furnace - BLF 18/3 - Carbolite Gero Limited
Specs
Configuration Bottom Loading; Bench / Cabinet
Atmosphere Air / Oxidizing; Inert
Controller Type Programmable
View Details