Carbolite Gero LimitedModular Horizontal Tube FurnaceGHA 12/450
Description
Maximum operating temperature of 1200°C.
Designed to accept process tubes up to 6.5 inch OD.
Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters.
These tube adapters allow convenient conversion to different diameter process tubes.
Long-life free radiating heating element design provides excellent radial and linear chamber uniformity.
High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up rates.
Carbolite large bore tube furnaces are available in single and three zone designs.
Safety outer mesh guard provides low temperature external surface.
Furnaces are normally mounted horizontally on an attractive support base.
Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls.
Each tube furnace is available for optional vertical operation.
Vertical design is interconnected to a separate control cabinet with a 6 foot cable.
Choice of 301 or programmable controls.
Carbolite Gero Limited
Done
Description
Maximum operating temperature of 1200°C.
Designed to accept process tubes up to 6.5 inch OD.
Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters.
These tube adapters allow convenient conversion to different diameter process tubes.
Long-life free radiating heating element design provides excellent radial and linear chamber uniformity.
High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up rates.
Carbolite large bore tube furnaces are available in single and three zone designs.
Safety outer mesh guard provides low temperature external surface.
Furnaces are normally mounted horizontally on an attractive support base.
Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls.
Each tube furnace is available for optional vertical operation.
Vertical design is interconnected to a separate control cabinet with a 6 foot cable.
Choice of 301 or programmable controls.
Maximum operating temperature of 1200°C.
Designed to accept process tubes up to 6.5 inch OD.
Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters.
These tube adapters allow convenient conversion to different diameter process tubes.
Long-life free radiating heating element design provides excellent radial and linear chamber uniformity.
High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up rates.
Carbolite large bore tube furnaces are available in single and three zone designs.
Safety outer mesh guard provides low temperature external surface.
Furnaces are normally mounted horizontally on an attractive support base.
Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls.
Each tube furnace is available for optional vertical operation.
Vertical design is interconnected to a separate control cabinet with a 6 foot cable.
Choice of 301 or programmable controls.
Maximum operating temperature of 1200°C.
Designed to accept process tubes up to 6.5 inch OD.
Insulating end vestibules improve chamber uniformity and incorporate interchangeable tube adapters.
These tube adapters allow convenient conversion to different diameter process tubes.
Long-life free radiating heating element design provides excellent radial and linear chamber uniformity.
High efficiency low mass vacuum formed ceramic fiber insulation enhances heat-up rates.
Carbolite large bore tube furnaces are available in single and three zone designs.
Safety outer mesh guard provides low temperature external surface.
Furnaces are normally mounted horizontally on an attractive support base.
Furnace controls are built into the support base, providing convenient observation and access to all power and temperature controls.
Each tube furnace is available for optional vertical operation.
Vertical design is interconnected to a separate control cabinet with a 6 foot cable.
Choice of 301 or programmable controls.
Supplier's Site
Technical Specifications
Carbolite Gero Limited
Product Category
Laboratory Furnaces
Product Number
GHA 12/450
Product Name
Modular Horizontal Tube Furnace
Configuration
Tube; Solid Design
Features
Horizontal; Thermocouple Calibration; Type N, Modular