Carbolite Gero Limited Laboratory Chamber Furnace CWF 13/23

Description
Maximum operating temperature of 1300°C. Two high power side heating elements provide enhanced heat-up and chamber uniformity. Graded element winding further optimizes chamber uniformity. Dense refractory around chamber entrance resists abrasion and wear. Chamber vent provides for process exhaust. Vertical lift door design keeps hot door insulation away from operator. Hard ceramic hearth provides excellent resistance to wear and spillage. Low thermal mass insulation improves both energy efficiency and the furnace thermal performance. Low outer case temperature provided through double shell construction. Positive break door safety switch isolates power to the heating elements when door is opened. Choice of Model 301 control or programmers. Small case size conserves bench space. Serviceability is aided by furnace mechanical and electrical design. Choice of multiple accessories and options.
Description
Maximum operating temperature of 1300°C. Two high power side heating elements provide enhanced heat-up and chamber uniformity. Graded element winding further optimizes chamber uniformity. Dense refractory around chamber entrance resists abrasion and wear. Chamber vent provides for process exhaust. Vertical lift door design keeps hot door insulation away from operator. Hard ceramic hearth provides excellent resistance to wear and spillage. Low thermal mass insulation improves both energy efficiency and the furnace thermal performance. Low outer case temperature provided through double shell construction. Positive break door safety switch isolates power to the heating elements when door is opened. Choice of Model 301 control or programmers. Small case size conserves bench space. Serviceability is aided by furnace mechanical and electrical design. Choice of multiple accessories and options.

Suppliers

Company
Product
Description
Supplier Links
Laboratory Chamber Furnace - CWF 13/23 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Laboratory Chamber Furnace
CWF 13/23
Laboratory Chamber Furnace CWF 13/23
Maximum operating temperature of 1300°C. Two high power side heating elements provide enhanced heat-up and chamber uniformity. Graded element winding further optimizes chamber uniformity. Dense refractory around chamber entrance resists abrasion and wear. Chamber vent provides for process exhaust. Vertical lift door design keeps hot door insulation away from operator. Hard ceramic hearth provides excellent resistance to wear and spillage. Low thermal mass insulation improves both energy efficiency and the furnace thermal performance. Low outer case temperature provided through double shell construction. Positive break door safety switch isolates power to the heating elements when door is opened. Choice of Model 301 control or programmers. Small case size conserves bench space. Serviceability is aided by furnace mechanical and electrical design. Choice of multiple accessories and options.
  • Maximum operating temperature of 1300&#176C.
  • Two high power side heating elements provide enhanced heat-up and chamber uniformity.
  • Graded element winding further optimizes chamber uniformity.
  • Dense refractory around chamber entrance resists abrasion and wear.
  • Chamber vent provides for process exhaust.
  • Vertical lift door design keeps hot door insulation away from operator.
  • Hard ceramic hearth provides excellent resistance to wear and spillage.
  • Low thermal mass insulation improves both energy efficiency and the furnace thermal performance.
  • Low outer case temperature provided through double shell construction.
  • Positive break door safety switch isolates power to the heating elements when door is opened.
  • Choice of Model 301 control or programmers.
  • Small case size conserves bench space.
  • Serviceability is aided by furnace mechanical and electrical design.
  • Choice of multiple accessories and options.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number CWF 13/23
Product Name Laboratory Chamber Furnace
Configuration Box (Muffle); Bench / Cabinet
Atmosphere Air / Oxidizing; Inert
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Voltages 208V, 240V, Single & Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Mini-Melt® - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Muffle Furnace with Digital Temperature Control, 240 Vac, 50/60 Hz -  - Hach
Specs
Configuration Ashing; Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Atmosphere Air / Oxidizing
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
Three Zone Tube Furnace - TZF 12/75/700 - Carbolite Gero Limited
Specs
Configuration Tube; Solid Design
Features Multi-Zone; Horizontal; Vertical (optional feature); Thermocouple Calibration; Wire-Wound
Atmosphere Air / Oxidizing; Inert; Reducing
View Details