Carbolite Gero Limited Wire Wound Tube Furnace CTF 18/300

Description
Maximum operating temperatures of 1800°C. Use with process tubes up to 3.5 inch OD. All Carbolite 1800°C tube furnaces are fitted with a 3216P1 programmable temperature control and a separate independent over-temperature protection control. Long-life free radiating molybdenum disilicide heating elements provide excellent radial and linear uniformity. Advanced high temperature graded insulation assembly provides improved energy efficiency and heat-up rates. Furnace controls are built into the furnace cabinetry, providing convenient observation and access to all power and temperature controls. Low outer case temperature provided through double shell construction. Mesh tube guards at ends of furnace prevent accidental contact with hot tube. Insulating end vestibules improve chamber uniformity. Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements. Serviceability is aided by furnace mechanical and electrical design.
Description
Maximum operating temperatures of 1800°C. Use with process tubes up to 3.5 inch OD. All Carbolite 1800°C tube furnaces are fitted with a 3216P1 programmable temperature control and a separate independent over-temperature protection control. Long-life free radiating molybdenum disilicide heating elements provide excellent radial and linear uniformity. Advanced high temperature graded insulation assembly provides improved energy efficiency and heat-up rates. Furnace controls are built into the furnace cabinetry, providing convenient observation and access to all power and temperature controls. Low outer case temperature provided through double shell construction. Mesh tube guards at ends of furnace prevent accidental contact with hot tube. Insulating end vestibules improve chamber uniformity. Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements. Serviceability is aided by furnace mechanical and electrical design.

Suppliers

Company
Product
Description
Supplier Links
Wire Wound Tube Furnace - CTF 18/300 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Wire Wound Tube Furnace
CTF 18/300
Wire Wound Tube Furnace CTF 18/300
Maximum operating temperatures of 1800°C. Use with process tubes up to 3.5 inch OD. All Carbolite 1800°C tube furnaces are fitted with a 3216P1 programmable temperature control and a separate independent over-temperature protection control. Long-life free radiating molybdenum disilicide heating elements provide excellent radial and linear uniformity. Advanced high temperature graded insulation assembly provides improved energy efficiency and heat-up rates. Furnace controls are built into the furnace cabinetry, providing convenient observation and access to all power and temperature controls. Low outer case temperature provided through double shell construction. Mesh tube guards at ends of furnace prevent accidental contact with hot tube. Insulating end vestibules improve chamber uniformity. Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements. Serviceability is aided by furnace mechanical and electrical design.
  • Maximum operating temperatures of 1800&#176C.
  • Use with process tubes up to 3.5 inch OD.
  • All Carbolite 1800&#176C tube furnaces are fitted with a 3216P1 programmable temperature control and a separate independent over-temperature protection control.
  • Long-life free radiating molybdenum disilicide heating elements provide excellent radial and linear uniformity.
  • Advanced high temperature graded insulation assembly provides improved energy efficiency and heat-up rates.
  • Furnace controls are built into the furnace cabinetry, providing convenient observation and access to all power and temperature controls.
  • Low outer case temperature provided through double shell construction.
  • Mesh tube guards at ends of furnace prevent accidental contact with hot tube.
  • Insulating end vestibules improve chamber uniformity.
  • Molybdenum disilicide element resistance does not change with usage, providing no restriction on placement of a new element in circuit with older elements.
  • Serviceability is aided by furnace mechanical and electrical design.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number CTF 18/300
Product Name Wire Wound Tube Furnace
Configuration Tube; Solid Design
Features Horizontal; Thermocouple Calibration
Atmosphere Air / Oxidizing; Inert; Reducing
Controller Type Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Push-Out - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Vertical Loading Chamber Furnace - VCF 12/10 - Carbolite Gero Limited
Specs
Configuration Top Loading
Atmosphere Air / Oxidizing; Inert
Controller Type Single Set Point; Programmable
View Details
Muffle Furnace with Digital Temperature Control, 240 Vac, 50/60 Hz -  - Hach
Specs
Configuration Ashing; Box (Muffle); Bench / Cabinet
Refractory Muffle / Tube Type Ceramic
Atmosphere Air / Oxidizing
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Stainless Steel
Controller Type Single Set Point; Programmable
View Details