Carbolite Gero Limited Horizontal and Vertical Tube Furnace CTF 12/65/550

Description
Maximum operating temperature of 1200°C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for processing in air. Easily slide a separate tube through work tube for processing under atmosphere. Furnace incorporates low thermal mass ceramic fiber insulation for improved response times. Furnaces are normally mounted horizontally on a support base or cabinet. Thermocouple is located in a protection tube between the chamber work tube and heating element. All wire-wound tube furnaces can be provided for optional vertical operation. Safety outer mesh guard provides low temperature external surface. Furnace controls are built into the supporting base or cabinet, providing convenient observation and access to all power and temperature controls. Choice of Model 301 control or programmers. Choice of multiple accessories and options, including process tubes, gas tight end seals, insulating plugs, radiation shields, etc.
Description
Maximum operating temperature of 1200°C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for processing in air. Easily slide a separate tube through work tube for processing under atmosphere. Furnace incorporates low thermal mass ceramic fiber insulation for improved response times. Furnaces are normally mounted horizontally on a support base or cabinet. Thermocouple is located in a protection tube between the chamber work tube and heating element. All wire-wound tube furnaces can be provided for optional vertical operation. Safety outer mesh guard provides low temperature external surface. Furnace controls are built into the supporting base or cabinet, providing convenient observation and access to all power and temperature controls. Choice of Model 301 control or programmers. Choice of multiple accessories and options, including process tubes, gas tight end seals, insulating plugs, radiation shields, etc.

Suppliers

Company
Product
Description
Supplier Links
Horizontal and Vertical Tube Furnace - CTF 12/65/550 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
Horizontal and Vertical Tube Furnace
CTF 12/65/550
Horizontal and Vertical Tube Furnace CTF 12/65/550
Maximum operating temperature of 1200°C. Rapid heat-up to operating temperature. Integral ceramic work tube with external element winding creates furnace chamber. Integral ceramic work tube is convenient and suitable for processing in air. Easily slide a separate tube through work tube for processing under atmosphere. Furnace incorporates low thermal mass ceramic fiber insulation for improved response times. Furnaces are normally mounted horizontally on a support base or cabinet. Thermocouple is located in a protection tube between the chamber work tube and heating element. All wire-wound tube furnaces can be provided for optional vertical operation. Safety outer mesh guard provides low temperature external surface. Furnace controls are built into the supporting base or cabinet, providing convenient observation and access to all power and temperature controls. Choice of Model 301 control or programmers. Choice of multiple accessories and options, including process tubes, gas tight end seals, insulating plugs, radiation shields, etc.
  • Maximum operating temperature of 1200&#176C.
  • Rapid heat-up to operating temperature.
  • Integral ceramic work tube with external element winding creates furnace chamber.
  • Integral ceramic work tube is convenient and suitable for processing in air.
  • Easily slide a separate tube through work tube for processing under atmosphere.
  • Furnace incorporates low thermal mass ceramic fiber insulation for improved response times.
  • Furnaces are normally mounted horizontally on a support base or cabinet.
  • Thermocouple is located in a protection tube between the chamber work tube and heating element.
  • All wire-wound tube furnaces can be provided for optional vertical operation.
  • Safety outer mesh guard provides low temperature external surface.
  • Furnace controls are built into the supporting base or cabinet, providing convenient observation and access to all power and temperature controls.
  • Choice of Model 301 control or programmers.
  • Choice of multiple accessories and options, including process tubes, gas tight end seals, insulating plugs, radiation shields, etc.
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Laboratory Furnaces
Product Number CTF 12/65/550
Product Name Horizontal and Vertical Tube Furnace
Configuration Tube; Solid Design
Features Horizontal; Vertical (optional feature); Thermocouple Calibration; Wire-Wound
Atmosphere Air / Oxidizing; Inert; Reducing
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Push-Out - Inductotherm Group
Inductotherm Group
Specs
Application Foundry or Melting Furnace; Laboratory
View Details
Wire Wound Tube Furnace - MTF 12/38/400 - Carbolite Gero Limited
Specs
Configuration Tube; Solid Design
Features Horizontal; Vertical (optional feature); Thermocouple Calibration; Wire-Wound
Atmosphere Air / Oxidizing; Inert; Reducing
View Details
Specs
Configuration Box (Muffle)
Refractory Muffle / Tube Type Fiber Insulation
Application Laboratory
View Details
Chamber – (-100 to 350°C) -  - Tinius Olsen, Inc.
Specs
Features Hinged (Tilting)
Atmosphere Air / Oxidizing
Voltages 230V, single phase, 50Hz, 4.2kW
View Details