Retsch, Inc. 60.141 Series

Description
The demands made of particle size analysis are constantly increasing. This is also reflected in the greater requirements made in the new standard ISO 3310. In order to adapt our test sieves to these new requirements, RETSCH has developed a completely new manufacturing process that guarantees a previously unattained quality and consistency in sieve production (200 x 50 mm, 200 x 25 mm, 203 x 50 mm (8"x 2"), 203 x 25 mm (8"x 1")). In addition, a logistic manufacturing system makes it possible to record each and every material used in the process.
Description
The demands made of particle size analysis are constantly increasing. This is also reflected in the greater requirements made in the new standard ISO 3310. In order to adapt our test sieves to these new requirements, RETSCH has developed a completely new manufacturing process that guarantees a previously unattained quality and consistency in sieve production (200 x 50 mm, 200 x 25 mm, 203 x 50 mm (8"x 2"), 203 x 25 mm (8"x 1")). In addition, a logistic manufacturing system makes it possible to record each and every material used in the process.

Suppliers

Company
Product
Description
Supplier Links
60.141 Series -  - Retsch, Inc.
Newtown, PA, USA
60.141 Series
60.141 Series
The demands made of particle size analysis are constantly increasing. This is also reflected in the greater requirements made in the new standard ISO 3310. In order to adapt our test sieves to these new requirements, RETSCH has developed a completely new manufacturing process that guarantees a previously unattained quality and consistency in sieve production (200 x 50 mm, 200 x 25 mm, 203 x 50 mm (8"x 2"), 203 x 25 mm (8"x 1")). In addition, a logistic manufacturing system makes it possible to record each and every material used in the process.

The demands made of particle size analysis are constantly increasing. This is also reflected in the greater requirements made in the new standard ISO 3310. In order to adapt our test sieves to these new requirements, RETSCH has developed a completely new manufacturing process that guarantees a previously unattained quality and consistency in sieve production (200 x 50 mm, 200 x 25 mm, 203 x 50 mm (8"x 2"), 203 x 25 mm (8"x 1")). In addition, a logistic manufacturing system makes it possible to record each and every material used in the process.

Supplier's Site

Technical Specifications

  Retsch, Inc.
Product Category Test Sieves
Product Name 60.141 Series
Standard Diameter 8"
Standard Heights 1"
Material Stainless Steel Frame and Cloth
Sieve Designation 5"(125mm) (optional feature); 4.24"(106mm) (optional feature); 4"(100mm) (optional feature); 3-1/2"(90mm) (optional feature); 3"(75mm) (optional feature); 2-1/2"(63mm) (optional feature); 2.12"(53mm) (optional feature); 2"(50mm) (optional feature); 1-3/4"(45mm) (optional feature); 1-1/2"(37.5mm) (optional feature); 1-1/4"(31.5mm) (optional feature); 1.06"(26.5mm) (optional feature); 1.00"(25.0mm) (optional feature); 7/8"(22.4mm) (optional feature); 3/4"(19.0mm) (optional feature); 5/8"(16.0mm) (optional feature); .530"(13.2mm) (optional feature); 1/2"(12.5mm) (optional feature); 7/16"(11.2mm) (optional feature); 3/8"(9.5mm) (optional feature); 5/16"(8.0mm) (optional feature); .265"(6.7mm) (optional feature); 1/4"(6.3mm) (optional feature); #3-1/2(5.6mm) (optional feature); #4(4.75mm) (optional feature); #5(4.0mm) (optional feature); #6(3.35mm) (optional feature); #7(2.8mm) (optional feature); #8(2.36mm) (optional feature); #10(2.0mm) (optional feature); #12(1.7mm) (optional feature); #14(1.4mm) (optional feature); #16(1.18mm) (optional feature); #18(1.0mm) (optional feature); #20(850µm) (optional feature); #25(710µm) (optional feature); #30(600µm) (optional feature); #35(500µm) (optional feature); #40(425µm) (optional feature); #45(355µm) (optional feature); #50(300µm) (optional feature); #60(250µm) (optional feature); #70(212µm) (optional feature); #80(180µm) (optional feature); #100(150µm) (optional feature); #120(125µm) (optional feature); #140(106µm) (optional feature); #170(90µm) (optional feature); #200(75µm) (optional feature); #230(63µm) (optional feature); #270(53µm) (optional feature); #325(45µm) (optional feature); #400(38µm) (optional feature); #450(32µm) (optional feature); #500(25µm) (optional feature); #635(20µm) (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

60.150 Series -  - Retsch, Inc.
Retsch, Inc.
Specs
Standard Diameter 8"
Standard Heights 2"
Material Stainless Steel Frame and Cloth
View Details
6
Dual Manufacturing Co., Inc.
View Details
Stainless Steel Test Sieves, 200mm Diameter, 50mm High, ISO 3310-1 Compliance -  - Fritsch GmbH - Milling and Sizing
Specs
Standard Diameter 8"; 200mm
Standard Heights Full; Half
Material Stainless Steel Frame and Cloth
View Details