Vektek, LLC Work Support, Fluid Advance 41-0070-03

Description
For Retracted Plunger Applications Work Supports are available in four capacities, 4 kN, 7.3,11 kN and 17 kN. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force when contacting your part. Hydraulic pressure automatically sequences, and "freezes" the plunger properly against the part. Ventless configuration and built in wiper keeps chips and debris out, reducing the chance of plunger/sleeve sticking or binding. Heavy end effectors/contact points are not recommended. Stainless steel plunger and sleeve assemblies help guard against corrosion in most machining environments. Standard G Series porting and alternate O-ring manifold face seal is located in the base of the support for bolt down in­stal­la­tion. The base can be removed for direct cartridge mounting.
Datasheet
Description
For Retracted Plunger Applications Work Supports are available in four capacities, 4 kN, 7.3,11 kN and 17 kN. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force when contacting your part. Hydraulic pressure automatically sequences, and "freezes" the plunger properly against the part. Ventless configuration and built in wiper keeps chips and debris out, reducing the chance of plunger/sleeve sticking or binding. Heavy end effectors/contact points are not recommended. Stainless steel plunger and sleeve assemblies help guard against corrosion in most machining environments. Standard G Series porting and alternate O-ring manifold face seal is located in the base of the support for bolt down in­stal­la­tion. The base can be removed for direct cartridge mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Work Support, Fluid Advance - 41-0070-03 - Vektek, LLC
Emporia, KS, USA
Work Support, Fluid Advance
41-0070-03
Work Support, Fluid Advance 41-0070-03
For Retracted Plunger Applications Work Supports are available in four capacities, 4 kN, 7.3,11 kN and 17 kN. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force when contacting your part. Hydraulic pressure automatically sequences, and "freezes" the plunger properly against the part. Ventless configuration and built in wiper keeps chips and debris out, reducing the chance of plunger/sleeve sticking or binding. Heavy end effectors/contact points are not recommended. Stainless steel plunger and sleeve assemblies help guard against corrosion in most machining environments. Standard G Series porting and alternate O-ring manifold face seal is located in the base of the support for bolt down in­stal­la­tion. The base can be removed for direct cartridge mounting.

For Retracted Plunger Applications

  • Work Supports are available in four capacities, 4 kN, 7.3,11 kN and 17 kN.
  • Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force when contacting your part. Hydraulic pressure automatically sequences, and "freezes" the plunger properly against the part.
  • Ventless configuration and built in wiper keeps chips and debris out, reducing the chance of plunger/sleeve sticking or binding.

Heavy end effectors/contact points are not recommended.

Stainless steel plunger and sleeve assemblies help guard against corrosion in most
machining environments.

Standard G Series porting and alternate O-ring manifold face seal is located in the base of the support for bolt down in­stal­la­tion. The base can be removed for direct cartridge mounting.

Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Work Supports and Fixture Jacks
Product Number 41-0070-03
Product Name Work Support, Fluid Advance
Type Work Support
Plunger Actuation Air / Fluid Actuated
Locking Actuation. Hydraulic
Plunger / Suppport Surface Diameter 0.8071 inch (20.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Work Support - BJ360 - Imao-Fixtureworks
Specs
Type Work Support
Plunger Actuation None (mechanically adjusted)
Plunger / Suppport Surface Diameter 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Naams Arl225l Rough Locator -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details
Work Support, Air Adv., SAE, 7500 S/A - 10-0615-06 - Vektek, LLC
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Locking Actuation. Pneumatic
View Details