Vektek, LLC Rotating Union, 8 Path, MM , 12 Circuit 32-8248-01-ES12A

Description
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
Datasheet
Description
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotating Union, 8 Path, MM , 12 Circuit - 32-8248-01-ES12A - Vektek, LLC
Emporia, KS, USA
Rotating Union, 8 Path, MM , 12 Circuit
32-8248-01-ES12A
Rotating Union, 8 Path, MM , 12 Circuit 32-8248-01-ES12A
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.

Available with electrical slip ring option

Operating Parameter Guidelines:

  • Max Pressure: 5,000 psi.
  • Max. Vacuum: 30Hg.
  • Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring.
  • Max. Temperature: 350° F.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Rotary Unions
Product Number 32-8248-01-ES12A
Product Name Rotating Union, 8 Path, MM , 12 Circuit
Number of Ports 8
Media / Application Hydraulic Fluid
Port Direction Straight
Features Slip Ring; Thru-bore
Pressure 5000 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Series RU009 Coaxial Duo Flow Rotary Union - 10056-0902-000 - Rotary Systems, Inc.
Specs
Number of Ports 2
Media / Application Air / Pneumatic; Hydraulic Fluid
Port Size 1/2"; 1¼"
View Details
Air Rotary Union - QCN0101-12P-14S-01UA-01EM - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Media / Application Air / Pneumatic; Automation Equipment, Motor Simulator. Lithium Battery Equipment
Port Size 8mm
Pressure 145 psi (102 m H2O)
View Details
Single Passage G3/8” Pop-Off Rotating Union - 1129-033-327 - Deublin Co.
Specs
Number of Ports 1
Media / Application Chemical; Coolant, MQL
Port Size 3/8"; M12 x 1.25
View Details