Vektek, LLC Rotating Union, 8 Path, SAE 4 32-8248-00

Description
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
Datasheet
Description
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotating Union, 8 Path, SAE 4 - 32-8248-00 - Vektek, LLC
Emporia, KS, USA
Rotating Union, 8 Path, SAE 4
32-8248-00
Rotating Union, 8 Path, SAE 4 32-8248-00
Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.

Available with electrical slip ring option

Operating Parameter Guidelines:

  • Max Pressure: 5,000 psi.
  • Max. Vacuum: 30Hg.
  • Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring.
  • Max. Temperature: 350° F.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Rotary Unions
Product Number 32-8248-00
Product Name Rotating Union, 8 Path, SAE 4
Number of Ports 8
Media / Application Hydraulic Fluid
Port Direction Straight
Features Slip Ring; Thru-bore
Pressure 5000 psi (3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

OTS™ Rotary Unions -  - KADANT
Specs
Number of Ports 2
Media / Application Steam
Pressure 150 psi (106 m H2O)
View Details
Hydraulic Rotary Swivels -  - United Equipment Accessories, Inc.
United Equipment Accessories, Inc.
Specs
Number of Ports 2; 6; 12 or Less Ports
Media / Application Air / Pneumatic; Hydraulic Fluid; Oil; Fuel
Features Slip Ring
View Details
Rotating Union, 2 Path SAE 4, Btm SAE 2 - 32-2242-00 - Vektek, LLC
Specs
Number of Ports 2
Media / Application Hydraulic Fluid
Connection SAE 4
View Details