Vektek, LLC Collet Vise, Square Air 15-5435-00

Description
Compact design yields 750 lb. collet closing force at 100 psi air line pressure. Concentric piston pulls the standard 5-C collet on centerline. Available with or without mounting flange for easy fastening from either top or bottom. Through hole design allows you to feed bar stock (1.062" maximum diameter) from the bottom of the collet for high production applications. Light weight, only 5 lbs.
Datasheet
Description
Compact design yields 750 lb. collet closing force at 100 psi air line pressure. Concentric piston pulls the standard 5-C collet on centerline. Available with or without mounting flange for easy fastening from either top or bottom. Through hole design allows you to feed bar stock (1.062" maximum diameter) from the bottom of the collet for high production applications. Light weight, only 5 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Collet Vise, Square Air - 15-5435-00 - Vektek, LLC
Emporia, KS, USA
Collet Vise, Square Air
15-5435-00
Collet Vise, Square Air 15-5435-00
Compact design yields 750 lb. collet closing force at 100 psi air line pressure. Concentric piston pulls the standard 5-C collet on centerline. Available with or without mounting flange for easy fastening from either top or bottom. Through hole design allows you to feed bar stock (1.062" maximum diameter) from the bottom of the collet for high production applications. Light weight, only 5 lbs.
  • Compact design yields 750 lb. collet closing force at 100 psi air line pressure.
  • Concentric piston pulls the standard 5-C collet on centerline.
  • Available with or without mounting flange for easy fastening from either top or bottom.
  • Through hole design allows you to feed bar stock (1.062" maximum diameter) from the bottom of the collet for high production applications.
  • Light weight, only 5 lbs.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Vises
Product Number 15-5435-00
Product Name Collet Vise, Square Air
Vise Type Collet Vise
Vise Mounting Fixed Base; Square
Vise Actuation Pneumatic
Vise Features Rotating
Unlock Full Specs
to access all available technical data

Similar Products

130mm Pneumatic Self-Centering Vise Kits - 701063 - Jergens, Inc.
Specs
Vise Features Self-centering
Weight 44.3 lbs (20.09 kg)
View Details
Ok-vise Clamp, Double Wedge - DK2, FK2 - Imao-Fixtureworks
Specs
Material Steel
Jaw Width 1.61 to 2.2 inch (41 to 56 mm)
Weight 0.6064 lbs (0.2750 kg)
View Details
Vices - 8348202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vise Type Bench vice
Vise Mounting Integrated Clamp; Clamp
Jaw Opening 2.76 inch (70 mm)
View Details
Collet Vise, Manifold - 15-5111-01 - Vektek, LLC
Specs
Vise Type Collet Vise
Vise Mounting Manifold
Vise Actuation Hydraulic
View Details