Vektek, LLC Work Support, Fluid Adv. Cart.#4000 S/A 10-0715-06

Description
Available in three capacities 1000, 2500 and 4000 lb. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force to bring the plunger into contact with your part (this force is not adjustable by adjusting hydraulic pressure). Hydraulic pressure then automatically sequences, "freezing" the plunger properly against the part. All this accomplished with a single hydraulic line Ventless configuration and built in wiper keeps chips anddebris out, reducing the chance of plunger/sleeve stickingor binding. Stainless steel plunger and sleeve assemblies help guard against corrosion in most machining environments. Standard SAE porting and alternate o-ring manifold face seal is located in the base of the support for bolt down installation, The base can be removed for direct cartridge mounting
Datasheet
Description
Available in three capacities 1000, 2500 and 4000 lb. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force to bring the plunger into contact with your part (this force is not adjustable by adjusting hydraulic pressure). Hydraulic pressure then automatically sequences, "freezing" the plunger properly against the part. All this accomplished with a single hydraulic line Ventless configuration and built in wiper keeps chips anddebris out, reducing the chance of plunger/sleeve stickingor binding. Stainless steel plunger and sleeve assemblies help guard against corrosion in most machining environments. Standard SAE porting and alternate o-ring manifold face seal is located in the base of the support for bolt down installation, The base can be removed for direct cartridge mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Work Support, Fluid Adv. Cart.#4000 S/A - 10-0715-06 - Vektek, LLC
Emporia, KS, USA
Work Support, Fluid Adv. Cart.#4000 S/A
10-0715-06
Work Support, Fluid Adv. Cart.#4000 S/A 10-0715-06
Available in three capacities 1000, 2500 and 4000 lb. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force to bring the plunger into contact with your part (this force is not adjustable by adjusting hydraulic pressure). Hydraulic pressure then automatically sequences, "freezing" the plunger properly against the part. All this accomplished with a single hydraulic line Ventless configuration and built in wiper keeps chips anddebris out, reducing the chance of plunger/sleeve stickingor binding. Stainless steel plunger and sleeve assemblies help guard against corrosion in most machining environments. Standard SAE porting and alternate o-ring manifold face seal is located in the base of the support for bolt down installation, The base can be removed for direct cartridge mounting
  • Available in three capacities 1000, 2500 and 4000 lb.
  • Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force to bring the plunger into contact with your part (this force is not adjustable by adjusting hydraulic pressure). Hydraulic pressure then automatically sequences, "freezing" the plunger properly against the part. All this accomplished with a single hydraulic line
  • Ventless configuration and built in wiper keeps chips anddebris out, reducing the chance of plunger/sleeve stickingor binding.
  • Stainless steel plunger and sleeve assemblies help guard against corrosion in most machining environments.
  • Standard SAE porting and alternate
    o-ring manifold face seal is located in the base of the support for bolt down installation, The base can be removed for direct cartridge mounting
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Work Supports and Fixture Jacks
Product Number 10-0715-06
Product Name Work Support, Fluid Adv. Cart.#4000 S/A
Type Work Support
Plunger Actuation Air / Fluid Actuated
Locking Actuation. Hydraulic
Plunger / Suppport Surface Diameter 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extendable Work Support - CP300 - Imao-Fixtureworks
Specs
Type Work Support
Plunger Actuation None (mechanically adjusted)
Plunger / Suppport Surface Diameter 0.6299 to 0.9449 inch (16 to 24 mm)
View Details
Naams Arb541 Rest Block -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details
Work Support, Air Adv., SAE, 12500 S/A - 10-0620-07 - Vektek, LLC
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Locking Actuation. Pneumatic
View Details