Vektek, LLC TuffGrip™ Work Support Cartridge Mount Position Sensing 10-0212-03

Description
TuffGrip™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. TuffGrip™ Return Position Sensors use air to communicate that the work support has retracted and is ready to load/unload. TuffGrip™ Return Position Sensors monitor supports to prevent crashes in automated system. Air Pressure Relief Vent keeps unit sealed and free of foreign materia . Air connection through the fixture via grooved mounting screw or through NPT ports on sensor housing. Cartridge mount body allows hydraulic feed passages to intersect with cavity from any angle. Dual wipers keep chips and debris from invading support. Fail safe design requires air pressure to build before sensing the retracted position. Aluminum sensor housing is Black Anodized for superior corrosion resistance.
Datasheet
Description
TuffGrip™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. TuffGrip™ Return Position Sensors use air to communicate that the work support has retracted and is ready to load/unload. TuffGrip™ Return Position Sensors monitor supports to prevent crashes in automated system. Air Pressure Relief Vent keeps unit sealed and free of foreign materia . Air connection through the fixture via grooved mounting screw or through NPT ports on sensor housing. Cartridge mount body allows hydraulic feed passages to intersect with cavity from any angle. Dual wipers keep chips and debris from invading support. Fail safe design requires air pressure to build before sensing the retracted position. Aluminum sensor housing is Black Anodized for superior corrosion resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TuffGrip™ Work Support Cartridge Mount Position Sensing - 10-0212-03 - Vektek, LLC
Emporia, KS, USA
TuffGrip™ Work Support Cartridge Mount Position Sensing
10-0212-03
TuffGrip™ Work Support Cartridge Mount Position Sensing 10-0212-03
TuffGrip™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi. Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices. TuffGrip™ Return Position Sensors use air to communicate that the work support has retracted and is ready to load/unload. TuffGrip™ Return Position Sensors monitor supports to prevent crashes in automated system. Air Pressure Relief Vent keeps unit sealed and free of foreign materia . Air connection through the fixture via grooved mounting screw or through NPT ports on sensor housing. Cartridge mount body allows hydraulic feed passages to intersect with cavity from any angle. Dual wipers keep chips and debris from invading support. Fail safe design requires air pressure to build before sensing the retracted position. Aluminum sensor housing is Black Anodized for superior corrosion resistance.
  • TuffGrip™ is currently available in a 2750 lb and 5500 capacity at 5,000 psi.
  • Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices.
  • TuffGrip™ Return Position Sensors use air to communicate that the work support has retracted and is ready to load/unload.
  • TuffGrip™ Return Position Sensors monitor supports to prevent crashes in
    automated system.
  • Air Pressure Relief Vent keeps unit sealed and free of foreign materia .
  • Air connection through the fixture via grooved mounting screw or through NPT ports on sensor housing.
  • Cartridge mount body allows hydraulic feed passages to intersect with cavity from
    any angle.
  • Dual wipers keep chips and debris from invading support.
  • Fail safe design requires air pressure to build before sensing the retracted position.
  • Aluminum sensor housing is Black Anodized for superior corrosion resistance.
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Work Supports and Fixture Jacks
Product Number 10-0212-03
Product Name TuffGrip™ Work Support Cartridge Mount Position Sensing
Type Work Support
Plunger Actuation Air / Fluid Actuated
Locking Actuation. Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Compact Pneumatic Work Support - AMNS-S - Imao-Fixtureworks
Specs
Type Work Support
Plunger Actuation None (mechanically adjusted)
Stroke 0.1575 inch (4 mm)
View Details
TuffGrip™ Work Support Cartridge Mount Position Sensing - 10-0208-03 - Vektek, LLC
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Locking Actuation. Hydraulic
View Details
Naams Apr332m Pin Retainer -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details