Vektek, LLC TuffGrip™ Work Support DA, TF 2750 Position Sensing 10-0208-01

Description
Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices TuffGrip™ Return Position Sensors use air to communicate that the work support has retracted and is ready to load/unload TuffGrip™ Return Position Sensors monitor supports to prevent crashes in automated systems Dual wipers keep chips and debris from invading support Pressure Relief Vent keeps sealed and air path free from foreign material Fail safe design requires air pressure to build before sensing the retracted position Top flange body style allows for hydraulic connection through face sealed o-rings or through SAE ports Air connection through face sealed o-rings of top flange body or externally plumbed through NPT ports on housing Black anodized aluminum sensor housing for superior corrosion resistance
Datasheet
Description
Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices TuffGrip™ Return Position Sensors use air to communicate that the work support has retracted and is ready to load/unload TuffGrip™ Return Position Sensors monitor supports to prevent crashes in automated systems Dual wipers keep chips and debris from invading support Pressure Relief Vent keeps sealed and air path free from foreign material Fail safe design requires air pressure to build before sensing the retracted position Top flange body style allows for hydraulic connection through face sealed o-rings or through SAE ports Air connection through face sealed o-rings of top flange body or externally plumbed through NPT ports on housing Black anodized aluminum sensor housing for superior corrosion resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TuffGrip™ Work Support DA, TF 2750 Position Sensing - 10-0208-01 - Vektek, LLC
Emporia, KS, USA
TuffGrip™ Work Support DA, TF 2750 Position Sensing
10-0208-01
TuffGrip™ Work Support DA, TF 2750 Position Sensing 10-0208-01
Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices TuffGrip™ Return Position Sensors use air to communicate that the work support has retracted and is ready to load/unload TuffGrip™ Return Position Sensors monitor supports to prevent crashes in automated systems Dual wipers keep chips and debris from invading support Pressure Relief Vent keeps sealed and air path free from foreign material Fail safe design requires air pressure to build before sensing the retracted position Top flange body style allows for hydraulic connection through face sealed o-rings or through SAE ports Air connection through face sealed o-rings of top flange body or externally plumbed through NPT ports on housing Black anodized aluminum sensor housing for superior corrosion resistance
  • Exclusive Vektek design, eliminates part ejection and the need for any ancillary workholding devices
  • TuffGrip™ Return Position Sensors use air to communicate that the work support has retracted and is ready to load/unload
  • TuffGrip™ Return Position Sensors monitor supports to prevent crashes in automated systems
  • Dual wipers keep chips and debris from invading support
  • Pressure Relief Vent keeps sealed and air path free from foreign material
  • Fail safe design requires air pressure to build before sensing the retracted position
  • Top flange body style allows for hydraulic connection through face sealed o-rings or through SAE ports
  • Air connection through face sealed o-rings of top flange body or externally plumbed through NPT ports on housing
  • Black anodized aluminum sensor housing for superior corrosion resistance
Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Work Supports and Fixture Jacks
Product Number 10-0208-01
Product Name TuffGrip™ Work Support DA, TF 2750 Position Sensing
Type Work Support
Plunger Actuation Air / Fluid Actuated
Locking Actuation. Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Riser Screws - CP155-LS - Imao-Fixtureworks
Specs
Type Fixture Jack
Plunger / Suppport Surface Diameter 0.2559 to 0.5118 inch (6.5 to 13 mm)
Mounting Threaded Body
View Details
Naams Alb061m L-block - Nmss -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details
Work Support, AA, Manifold Mount, 33 KN - 41-0060-04 - Vektek, LLC
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Locking Actuation. Pneumatic
View Details