Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BACKPLANES
VECTOR ELECTRONICS & TECHNOLOGY, INC.
CPCIBP8-6-64 -- BACKPLANES
Vector Electronics & Technology, Inc.
Backplanes
CPCIBP8-6-64
Description
Backplane 6U 8 Channel CompactPCI® Connector Spacing
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Backplane 6U 8 Channel CompactPCI® Connector Spacing
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Backplanes
V1184-ND
Backplanes
V1184-ND
Backplane 6U 8 Channel CompactPCI® Connector Spacing
Backplane 6U 8 Channel CompactPCI® Connector Spacing
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Backplanes
Product Number
V1184-ND
Product Name
Backplanes
Board Function
Passive Backplane
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
20-slot Rackmount Chassis Backplanes
PCE-7B19-0GA1
Specs
Board Function
Passive Backplane
View Details
2
suppliers
Gefran
Backplane with 4, 8, 12, 18 Positions for I/O Module of System
R-BUS
Specs
Board Function
Passive Backplane
Certifications and Approvals
RoHS; CE
Bus / Standard
Parallel Bus
View Details
Vector Electronics & Technology, Inc.
VME J2, 9-SLOT
VMEBP9J2
Specs
Board Function
Passive Backplane
Bus / Standard
VME Bus; VME64
Form Factor
For 3U cards
View Details
Global American, Inc.
CBP-5P2 4-SLOT (1 x PISA, 2 x ISA, 2 x PCI) Passive Backplane
1101510
Specs
Board Function
Passive Backplane
Bus / Standard
ISA/EISA; PCI; PISA
Power Connectors
ATX
View Details