Vector Electronics & Technology, Inc. Datasheets for Backplanes
Backplanes are circuit boards that contain sockets or expansion slots for connections to other circuit boards. There two types of backplanes: active and passive.
Backplanes: Learn more
| Product Name | Notes |
|---|---|
| Conform to PICMG specification 2.0, 3U, 8-slot | |
| Conform to PICMG specification 2.0, 6U, 8-slot | |
| Connectors don't have pre-assigned connections, 4-layer wire-wrap backplane | |
| Fully assembled and tested. Connectors on .750" centers, STD-Bus | |
| High performance, hot swap compliant PICMG 2.0, 4 slot | |
| High performance, hot swap compliant PICMG 2.0, 6 slot | |
| High performance, hot swap compliant PICMG 2.0,Rev 3,Left CTRL SLT, 4-Slot | |
| VME 32, 10-slot J1 only. Includes Terminator Board assemblies | |
| VME 32, 10-slot J2 only. Includes Terminator Board assemblies | |
| VME 32, 12-slot J1 only. Includes Terminator Board assemblies | |
| VME 32, 2-slot J1 only. | |
| VME 32, 2-slot J2 only. | |
| VME 32, 21-slot J1 only. Includes Terminator Board assemblies | |
| VME 32, 21-slot J2 only. Includes Terminator Board assemblies | |
| VME 32, 5-slot J1 only. Includes Terminator Board assemblies | |
| VME 32, 5-slot J2 only. Includes Terminator Board assemblies | |
| VME 32, 6-slot J1 only. Includes Terminator Board assemblies | |
| VME 32, 6-slot J2 only. Includes Terminator Board assemblies | |
| VME 32, 7-slot J1 only. Includes Terminator Board assemblies | |
| VME 32, 7-slot J2 only. Includes Terminator Board assemblies | |
| VME 32, 8-slot J1 only. Includes Terminator Board assemblies | |
| VME 32, 8-slot J2 only. Includes Terminator Board assemblies | |
| VME 32, 9-slot J1 only. Includes Terminator Board assemblies | |
| VME 32, 9-slot J2 only. Includes Terminator Board assemblies | |
| VME 64, 96-pin, 10-slot, J1/J2, Power Bugs, P & G pins, M-N-L | |
| VME 64, 96-pin, 12-slot, J1/J2, Power Bugs, P & G pins, M-N-L | |
| VME 64, 96-pin, 14-slot, J1/J2, Power Bugs, P & G pins, M-N-L | |
| VME 64, 96-pin, 17-slot, J1/J2, Power Bugs, P & G pins, M-N-L | |
| VME 64, 96-pin, 20-slot, J1/J2, Power Bugs, P & G pins, M-N-L | |
| VME 64, 96-pin, 21-slot, J1/J2, Power Bugs, P & G pins, M-N-L | |
| VME 64, 96-pin, 3-slot, J1/J2, Power Bugs, P & G pins, M-N-L | |
| VME 64, 96-pin, 5-slot, J1/J2, Power Bugs, P & G pins, M-N-L | |
| VME 64, 96-pin, 7-slot, J1/J2, Power Bugs, P & G pins, M-N-L |