Vecoplan, LLC Oscillation Screen VSS 15

Description
VSS oscillation screens are generally the perfect solution for screening sawmill waste such as wood chips, sawdust, wood shavings (animal bedding), bark, alternative fuel (RDF), etc. and particle sizes up to approximately 100 mm (occasional overlengths up to 500 mm) into several fractions and for separating fines and overlengths from wood shavings (for production of animal bedding( or mineral fractions from old wood and for making other quality improvements to materials for recycling or thermal treatment. They essentially consist of circular oscillating screening boxes suspended on rubber mountings in a steel frame. Some facts about the VSS 15: 1.5 mzr screening area per deck Up to two screening decks Benefits in brief: Low acceleration Long life of all parts No product destruction Effective screen cleaning (optional) Screen replacement device for maximum time saving (optional) *With the appropriate mixing ratio, screen throughput is 15 m3/h per 1 mz of screening area.
Datasheet
Description
VSS oscillation screens are generally the perfect solution for screening sawmill waste such as wood chips, sawdust, wood shavings (animal bedding), bark, alternative fuel (RDF), etc. and particle sizes up to approximately 100 mm (occasional overlengths up to 500 mm) into several fractions and for separating fines and overlengths from wood shavings (for production of animal bedding( or mineral fractions from old wood and for making other quality improvements to materials for recycling or thermal treatment. They essentially consist of circular oscillating screening boxes suspended on rubber mountings in a steel frame. Some facts about the VSS 15: 1.5 mzr screening area per deck Up to two screening decks Benefits in brief: Low acceleration Long life of all parts No product destruction Effective screen cleaning (optional) Screen replacement device for maximum time saving (optional) *With the appropriate mixing ratio, screen throughput is 15 m3/h per 1 mz of screening area.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillation Screen - VSS 15 - Vecoplan, LLC
Archdale, NC, United States
Oscillation Screen
VSS 15
Oscillation Screen VSS 15
VSS oscillation screens are generally the perfect solution for screening sawmill waste such as wood chips, sawdust, wood shavings (animal bedding), bark, alternative fuel (RDF), etc. and particle sizes up to approximately 100 mm (occasional overlengths up to 500 mm) into several fractions and for separating fines and overlengths from wood shavings (for production of animal bedding( or mineral fractions from old wood and for making other quality improvements to materials for recycling or thermal treatment. They essentially consist of circular oscillating screening boxes suspended on rubber mountings in a steel frame. Some facts about the VSS 15: 1.5 mzr screening area per deck Up to two screening decks Benefits in brief: Low acceleration Long life of all parts No product destruction Effective screen cleaning (optional) Screen replacement device for maximum time saving (optional) *With the appropriate mixing ratio, screen throughput is 15 m3/h per 1 mz of screening area.

VSS oscillation screens are generally the perfect solution for screening sawmill waste such as wood chips, sawdust, wood shavings (animal bedding), bark, alternative fuel (RDF), etc. and particle sizes up to approximately 100 mm (occasional overlengths up to 500 mm) into several fractions and for separating fines and overlengths from wood shavings (for production of animal bedding( or mineral fractions from old wood and for making other quality improvements to materials for recycling or thermal treatment.
They essentially consist of circular oscillating screening boxes suspended on rubber mountings in a steel frame.

Some facts about the VSS 15:

  • 1.5 mzr screening area per deck
  • Up to two screening decks

Benefits in brief:

  • Low acceleration
  • Long life of all parts
  • No product destruction
  • Effective screen cleaning (optional)
  • Screen replacement device for maximum time saving (optional)

*With the appropriate mixing ratio, screen throughput is 15 m3/h per 1 mz of screening area.

Supplier's Site Datasheet

Technical Specifications

  Vecoplan, LLC
Product Category Separators, Classifiers, and Screeners
Product Number VSS 15
Product Name Oscillation Screen
Equipment Type Screener - Rectangular Deck
Unlock Full Specs
to access all available technical data

Similar Products

Density Separators - Sutton Stoner - Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
6 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-6 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 10.58 lbs/hr (48 kg/hr)
View Details
Air Separator -  - Vecoplan, LLC
Vecoplan, LLC
Specs
Equipment Type Air Classifier / Cyclone
Screen Action/ Cleaning Air Jet
Operation Check Screening / Scalping
View Details