Vecoplan, LLC Screw Discharger SB 500

Description
The screw discharger consists of several screw shafts with a diameter of 500 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied to the next process. Bulk densities between 40 and 400 kg/m3 can be handled. Container sizes up to 80 m3 are possible using screw diameters of between 500 and 630 mm. Areas of applicaton: Feeding boiler systems and packaging lines Feeding and discharge of hammer mills/chip shredders Drying systems in the pellet industry Alternative fuel (RDF) in the cement industry Benefits in brief: No bridge formation Moving parts fully enclosed for maximum safety Long service life High delivery rate Low maintenance Even volume flow
Description
The screw discharger consists of several screw shafts with a diameter of 500 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied to the next process. Bulk densities between 40 and 400 kg/m3 can be handled. Container sizes up to 80 m3 are possible using screw diameters of between 500 and 630 mm. Areas of applicaton: Feeding boiler systems and packaging lines Feeding and discharge of hammer mills/chip shredders Drying systems in the pellet industry Alternative fuel (RDF) in the cement industry Benefits in brief: No bridge formation Moving parts fully enclosed for maximum safety Long service life High delivery rate Low maintenance Even volume flow

Suppliers

Company
Product
Description
Supplier Links
Screw Discharger - SB 500 - Vecoplan, LLC
Archdale, NC, United States
Screw Discharger
SB 500
Screw Discharger SB 500
The screw discharger consists of several screw shafts with a diameter of 500 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied to the next process. Bulk densities between 40 and 400 kg/m3 can be handled. Container sizes up to 80 m3 are possible using screw diameters of between 500 and 630 mm. Areas of applicaton: Feeding boiler systems and packaging lines Feeding and discharge of hammer mills/chip shredders Drying systems in the pellet industry Alternative fuel (RDF) in the cement industry Benefits in brief: No bridge formation Moving parts fully enclosed for maximum safety Long service life High delivery rate Low maintenance Even volume flow

The screw discharger consists of several screw shafts with a diameter of 500 mm in a shared trough construction. One or two discharge openings facilitate optimum dosing of material supplied to the next process. Bulk densities between 40 and 400 kg/m3 can be handled. Container sizes up to 80 m3 are possible using screw diameters of between 500 and 630 mm.
Areas of applicaton:

  • Feeding boiler systems and packaging lines
  • Feeding and discharge of hammer mills/chip shredders
  • Drying systems in the pellet industry
  • Alternative fuel (RDF) in the cement industry

Benefits in brief:

  • No bridge formation
  • Moving parts fully enclosed for maximum safety
  • Long service life
  • High delivery rate
  • Low maintenance
  • Even volume flow
Supplier's Site

Technical Specifications

  Vecoplan, LLC
Product Category Automated Storage/Retrieval Systems (AS/RS)
Product Number SB 500
Product Name Screw Discharger
Unlock Full Specs
to access all available technical data

Similar Products