Vecoplan, LLC Disc Screener Heavy

Description
The heavy disc screener is highly effective for separating overlengths from abrasic material (domestic and commercial refuse, old wood). A horizontal belt conveyor ensures optimum direct feed at the level of the screening shafts. Alternatively, material can also be introduced via feed hopper in the flow direction. The disc separator consists of a solid sectional steel construction on which the screening shafts, bearings and drive elements are mounted. It can be used for cross cuts of between 50 mm and 300 mm. The separator has a segmental construction -- one drive per segment. The number of segments can be adapted to suit your requirements.
Datasheet
Description
The heavy disc screener is highly effective for separating overlengths from abrasic material (domestic and commercial refuse, old wood). A horizontal belt conveyor ensures optimum direct feed at the level of the screening shafts. Alternatively, material can also be introduced via feed hopper in the flow direction. The disc separator consists of a solid sectional steel construction on which the screening shafts, bearings and drive elements are mounted. It can be used for cross cuts of between 50 mm and 300 mm. The separator has a segmental construction -- one drive per segment. The number of segments can be adapted to suit your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Screener - Heavy - Vecoplan, LLC
Archdale, NC, United States
Disc Screener
Heavy
Disc Screener Heavy
The heavy disc screener is highly effective for separating overlengths from abrasic material (domestic and commercial refuse, old wood). A horizontal belt conveyor ensures optimum direct feed at the level of the screening shafts. Alternatively, material can also be introduced via feed hopper in the flow direction. The disc separator consists of a solid sectional steel construction on which the screening shafts, bearings and drive elements are mounted. It can be used for cross cuts of between 50 mm and 300 mm. The separator has a segmental construction -- one drive per segment. The number of segments can be adapted to suit your requirements.

The heavy disc screener is highly effective for separating overlengths from abrasic material (domestic and commercial refuse, old wood). A horizontal belt conveyor ensures optimum direct feed at the level of the screening shafts. Alternatively, material can also be introduced via feed hopper in the flow direction. The disc separator consists of a solid sectional steel construction on which the screening shafts, bearings and drive elements are mounted. It can be used for cross cuts of between 50 mm and 300 mm. The separator has a segmental construction -- one drive per segment. The number of segments can be adapted to suit your requirements.

Supplier's Site Datasheet

Technical Specifications

  Vecoplan, LLC
Product Category Separators, Classifiers, and Screeners
Product Number Heavy
Product Name Disc Screener
Equipment Type Screener - Drum / Rotary Sifter
Unlock Full Specs
to access all available technical data

Similar Products

24 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-24 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 159 lbs/hr (720 kg/hr)
View Details
High-Speed Vibrating Screens -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Vibratory / Shaking Action
Operation Dewatering / Washing / Desliming (optional feature); Fines Removal / Dedusting (optional feature); Grading (optional feature)
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details