Vecoplan, LLC Star Screening Machine 120

Description
The star screening machine is very efficient at separating all bulk materials up to around 600 kg/m3 and particle sizes up to roughly 300 mm -- overlengths up to roughly 1,000 mm -- and is particularly suited for screening overlengths in sawmills. It is constructed from sheet steel and has several in-line horizontal shafts, on which intermeshing screening stars are mounted. The bulk material is transported horizontally by the rotary motion of the shafts and the fines fall through the gap between the shafts and screening stars. Throughput 5 to 400 m3/h depending on the particle size and mixing ratio of the input material.
Datasheet
Description
The star screening machine is very efficient at separating all bulk materials up to around 600 kg/m3 and particle sizes up to roughly 300 mm -- overlengths up to roughly 1,000 mm -- and is particularly suited for screening overlengths in sawmills. It is constructed from sheet steel and has several in-line horizontal shafts, on which intermeshing screening stars are mounted. The bulk material is transported horizontally by the rotary motion of the shafts and the fines fall through the gap between the shafts and screening stars. Throughput 5 to 400 m3/h depending on the particle size and mixing ratio of the input material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Star Screening Machine - 120 - Vecoplan, LLC
Archdale, NC, United States
Star Screening Machine
120
Star Screening Machine 120
The star screening machine is very efficient at separating all bulk materials up to around 600 kg/m3 and particle sizes up to roughly 300 mm -- overlengths up to roughly 1,000 mm -- and is particularly suited for screening overlengths in sawmills. It is constructed from sheet steel and has several in-line horizontal shafts, on which intermeshing screening stars are mounted. The bulk material is transported horizontally by the rotary motion of the shafts and the fines fall through the gap between the shafts and screening stars. Throughput 5 to 400 m3/h depending on the particle size and mixing ratio of the input material.

The star screening machine is very efficient at separating all bulk materials up to around 600 kg/m3 and particle sizes up to roughly 300 mm -- overlengths up to roughly 1,000 mm -- and is particularly suited for screening overlengths in sawmills.
It is constructed from sheet steel and has several in-line horizontal shafts, on which intermeshing screening stars are mounted. The bulk material is transported horizontally by the rotary motion of the shafts and the fines fall through the gap between the shafts and screening stars.
Throughput
5 to 400 m3/h depending on the particle size and mixing ratio of the input material.

Supplier's Site Datasheet

Technical Specifications

  Vecoplan, LLC
Product Category Separators, Classifiers, and Screeners
Product Number 120
Product Name Star Screening Machine
Equipment Type Screener - Drum / Rotary Sifter
Unlock Full Specs
to access all available technical data

Similar Products

Gravity Separators -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action; Other; Air Fluidization
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
18 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-18 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 79.38 lbs/hr (360 kg/hr)
View Details
Oscillation Screen - VSS 30 - Vecoplan, LLC
Specs
Equipment Type Screener - Rectangular Deck
Screen Action/ Cleaning Gyratory Action
Operation Check Screening / Scalping
View Details