Electroid Company PCB Series Clutch-Brake Modules PCB-560

Description
This model can have "input" and "output" on the same side of the module.
Datasheet
Description
This model can have "input" and "output" on the same side of the module.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Series Clutch-Brake Modules - PCB-560 - Electroid Company
Springfield, NJ, USA
PCB Series Clutch-Brake Modules
PCB-560
PCB Series Clutch-Brake Modules PCB-560
This model can have "input" and "output" on the same side of the module.

This model can have "input" and "output" on the same side of the module.

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number PCB-560
Product Name PCB Series Clutch-Brake Modules
Torque 50.0 Ft-lbs (67.8 N-m)
Speed 4000 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 50 Ft-lbs (67.8 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

VSAU Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 37.0 Ft-lbs (12.2 to 50.17 N-m)
Speed 4500 to 6000 rpm
Voltage Range 24 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details
UCB Series Clutch-Brake Modules - UCB-42CC - Electroid Company
Specs
Torque 20.0 Ft-lbs (27.12 N-m)
Speed 3000 rpm
Engagement Friction
View Details
PTO Clutch Brake - 526296 - Ogura Industrial Corp.
Ogura Industrial Corp.
Specs
Torque 87.0 Ft-lbs (118 N-m)
Power 0.0670 HP
Voltage Range 12 volts
View Details