Electroid Company UCB Series Clutch-Brake Modules UCB-17C

Description
Acts as a clutch or a clutch coupling for parallel or in-line applications
Datasheet
Description
Acts as a clutch or a clutch coupling for parallel or in-line applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCB Series Clutch-Brake Modules - UCB-17C - Electroid Company
Springfield, NJ, USA
UCB Series Clutch-Brake Modules
UCB-17C
UCB Series Clutch-Brake Modules UCB-17C
Acts as a clutch or a clutch coupling for parallel or in-line applications

Acts as a clutch or a clutch coupling for parallel or in-line applications

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number UCB-17C
Product Name UCB Series Clutch-Brake Modules
Torque 1.2 Ft-lbs (1.7 N-m)
Speed 2000 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 1.25 Ft-lbs (1.7 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

MP Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 37.0 Ft-lbs (12.2 to 50.17 N-m)
Speed 1000 to 2000 rpm
Voltage Range 1 to 5 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details
EPC-B Series Slip Clutch-Brakes - EPCB-15 - Electroid Company
Specs
Torque 1.2 Ft-lbs (1.7 N-m)
Speed 1200 rpm
Engagement Magnetic Particle
View Details
PTO Clutch Brake - 526232 - Ogura Industrial Corp.
Ogura Industrial Corp.
Specs
Torque 350.0 Ft-lbs (475 N-m)
Power 0.0911 HP
Voltage Range 12 volts
View Details