Electroid Company TS Series Slip Clutches TS-SEC-56C

Description
Economical alternative to hysteresis type devices. Modular construction.
Datasheet
Description
Economical alternative to hysteresis type devices. Modular construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS Series Slip Clutches - TS-SEC-56C - Electroid Company
Springfield, NJ, USA
TS Series Slip Clutches
TS-SEC-56C
TS Series Slip Clutches TS-SEC-56C
Economical alternative to hysteresis type devices. Modular construction.

Economical alternative to hysteresis type devices. Modular construction.

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Clutches
Product Number TS-SEC-56C
Product Name TS Series Slip Clutches
Torque 12.5 Ft-lbs (16.95 N-m)
Speed 2800 rpm
Engagement Friction
Shaft Parallel
Mounting Flange
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
VC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial
Torque 4.0 to 44.0 Ft-lbs (5.42 to 59.66 N-m)
Speed 3000 to 7000 rpm
View Details
Power On Roto Sprocket Clutch - CRS - Stearns®
Specs
Application Industrial; Motor
Torque 8.3 to 145.0 Ft-lbs (11.25 to 197 N-m)
Power 0.0469 HP
View Details
A-Series Roller Clutch - A125 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Application Industrial; Conveyor
Torque 6.7 Ft-lbs (9.04 N-m)
Speed 2500 rpm
View Details