Valcor Engineering Corporation Diaphragm Isolated Pneumatically Operated Dispensing/Metering Pumps SV673 Series

Description
The SV673 series dispensing pump is a pneumatically operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rats, users have complete control of the volume and rate of dispense for specific applications. A flexible diaphragm isolates the liquid from any metallic parts. Wetted parts are polypropylene and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV673 series is suitable for a variety of dispensing applications, such as the following: · Adhesive or ink dispensing · Reagents for analyzers or clinical instruments · Acidic and basic solutions · Caustic fluids · Chemicals for pools & spas · Syrup & flavoring for soda machines · Fragrance for personal products · Analyzer sampling Features · Ideal for use in hazardous environment where no electrical connection is permitted · Adjustability over a wide range of operating conditions · Volume output per stroke is adjusted by mechanically setting stroke · Flow rate per minute is adjusted by frequency of operation · Repeatability within 2 · Self-priming: can start dry and capable of lifting 5’ of H2O · Can handle fluid viscosity as high as 10,000 centistokes · Maintenance free and long life · Choice of elastomer; Viton or EPDM · Built-in mounting brackets
Datasheet
Description
The SV673 series dispensing pump is a pneumatically operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rats, users have complete control of the volume and rate of dispense for specific applications. A flexible diaphragm isolates the liquid from any metallic parts. Wetted parts are polypropylene and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV673 series is suitable for a variety of dispensing applications, such as the following: · Adhesive or ink dispensing · Reagents for analyzers or clinical instruments · Acidic and basic solutions · Caustic fluids · Chemicals for pools & spas · Syrup & flavoring for soda machines · Fragrance for personal products · Analyzer sampling Features · Ideal for use in hazardous environment where no electrical connection is permitted · Adjustability over a wide range of operating conditions · Volume output per stroke is adjusted by mechanically setting stroke · Flow rate per minute is adjusted by frequency of operation · Repeatability within 2 · Self-priming: can start dry and capable of lifting 5’ of H2O · Can handle fluid viscosity as high as 10,000 centistokes · Maintenance free and long life · Choice of elastomer; Viton or EPDM · Built-in mounting brackets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Isolated Pneumatically Operated Dispensing/Metering Pumps - SV673 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Diaphragm Isolated Pneumatically Operated Dispensing/Metering Pumps
SV673 Series
Diaphragm Isolated Pneumatically Operated Dispensing/Metering Pumps SV673 Series
The SV673 series dispensing pump is a pneumatically operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rats, users have complete control of the volume and rate of dispense for specific applications. A flexible diaphragm isolates the liquid from any metallic parts. Wetted parts are polypropylene and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV673 series is suitable for a variety of dispensing applications, such as the following: · Adhesive or ink dispensing · Reagents for analyzers or clinical instruments · Acidic and basic solutions · Caustic fluids · Chemicals for pools & spas · Syrup & flavoring for soda machines · Fragrance for personal products · Analyzer sampling Features · Ideal for use in hazardous environment where no electrical connection is permitted · Adjustability over a wide range of operating conditions · Volume output per stroke is adjusted by mechanically setting stroke · Flow rate per minute is adjusted by frequency of operation · Repeatability within 2 · Self-priming: can start dry and capable of lifting 5’ of H2O · Can handle fluid viscosity as high as 10,000 centistokes · Maintenance free and long life · Choice of elastomer; Viton or EPDM · Built-in mounting brackets

The SV673 series dispensing pump is a pneumatically operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rats, users have complete control of the volume and rate of dispense for specific applications. A flexible diaphragm isolates the liquid from any metallic parts. Wetted parts are polypropylene and Viton or EPDM, making this series suitable to handle a wide range of fluids.

Applications

The SV673 series is suitable for a variety of dispensing applications, such as the following:

· Adhesive or ink dispensing

· Reagents for analyzers or clinical instruments

· Acidic and basic solutions

· Caustic fluids

· Chemicals for pools & spas

· Syrup & flavoring for soda machines

· Fragrance for personal products

· Analyzer sampling

Features

· Ideal for use in hazardous environment where no electrical connection is permitted

· Adjustability over a wide range of operating conditions

· Volume output per stroke is adjusted by mechanically setting stroke

· Flow rate per minute is adjusted by frequency of operation

· Repeatability within 2

· Self-priming: can start dry and capable of lifting 5’ of H2O

· Can handle fluid viscosity as high as 10,000 centistokes

· Maintenance free and long life

· Choice of elastomer; Viton or EPDM

· Built-in mounting brackets

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Dispensing Valve Systems
Product Number SV673 Series
Product Name Diaphragm Isolated Pneumatically Operated Dispensing/Metering Pumps
Valve Dispensing Technology Positive Displacement; Rod/Piston
Dispense Rate 0.0901 L/min (0.0915 in³/sec)
Shot Size 0.1000 to 1.5 cc (0.0061 to 0.0915 cubic inches)
Operating Frequency 60.0 (Cycles/Min)
Metering Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 830 -  - Dymax
Specs
Valve Dispensing Technology Pinch Valve
Material Temperature Range 104 F (40 C)
View Details
Specs
Valve Dispensing Technology Spray
Metering Accuracy 3 %
Dispensing Application Spray
View Details
Stainless Steel Dispensing -  - Cammda Corporation
Specs
Valve Dispensing Technology Needle or Spool
Dispensing Application Dot
Application AdhesiveSilicone
View Details
Dual Component Metering Spray Valve - VPX-2KS - PVA - Precision Valve & Automation
PVA - Precision Valve & Automation
Specs
Valve Dispensing Technology Spray
Dispense Rate 2.00E-4 to 0.0100 L/min (2.03E-4 to 0.0102 in³/sec)
Media Viscosity 1 to 100000 cps
View Details