Electroid Company SEC Series Clutches SEC-42C

Description
Ball bearing mounted armature and rotor assembly
Datasheet
Description
Ball bearing mounted armature and rotor assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SEC Series Clutches - SEC-42C - Electroid Company
Springfield, NJ, USA
SEC Series Clutches
SEC-42C
SEC Series Clutches SEC-42C
Ball bearing mounted armature and rotor assembly

Ball bearing mounted armature and rotor assembly

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Clutches
Product Number SEC-42C
Product Name SEC Series Clutches
Torque 20.0 Ft-lbs (27.12 N-m)
Speed 5000 rpm
Engagement Magnetic Particle
Shaft Parallel
Mounting Flange
Unlock Full Specs
to access all available technical data

Similar Products

MMC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Marine; Other; Mobile
Torque 37.0 to 1475.0 Ft-lbs (50.17 to 2000 N-m)
Speed 1600 to 4000 rpm
View Details
Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
Power On Roto Sheave Clutch - CRP - Stearns®
Specs
Application Industrial; Motor
Torque 8.3 to 145.0 Ft-lbs (11.25 to 197 N-m)
Power 0.0469 HP
View Details
SEC Series Clutches - SEC-56C - Electroid Company
Specs
Torque 50.0 Ft-lbs (67.8 N-m)
Speed 7500 rpm
Engagement Magnetic Particle
View Details