Electroid Company SBEC Series Clutch/Couplings SBEC-15CC

Description
Sleeve bearing mounted rotor assembly
Datasheet
Description
Sleeve bearing mounted rotor assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SBEC Series Clutch/Couplings - SBEC-15CC - Electroid Company
Springfield, NJ, USA
SBEC Series Clutch/Couplings
SBEC-15CC
SBEC Series Clutch/Couplings SBEC-15CC
Sleeve bearing mounted rotor assembly

Sleeve bearing mounted rotor assembly

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Clutches
Product Number SBEC-15CC
Product Name SBEC Series Clutch/Couplings
Torque 0.8 Ft-lbs (1.13 N-m)
Speed 3000 rpm
Engagement Magnetic Particle
Shaft In-line
Mounting Shaft; Flange
Unlock Full Specs
to access all available technical data

Similar Products

HC Electromagnetic Hysteresis Clutch -  - jbj Techniques Limited
Specs
Application Industrial
Torque 0.4 to 8.9 Ft-lbs (0.5424 to 12.07 N-m)
Speed 3000 rpm
View Details
Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
SEC Series Clutches - SEC-56C - Electroid Company
Specs
Torque 50.0 Ft-lbs (67.8 N-m)
Speed 7500 rpm
Engagement Magnetic Particle
View Details
Power On Clutch Coupling - CCC - Stearns®
Specs
Application Industrial; Motor
Torque 5.0 to 145.0 Ft-lbs (6.78 to 197 N-m)
Power 0.0469 HP
View Details