Electroid Company ECA Series Clutches ECA-26C

Description
Flange mounted without bearing for shaft support
Datasheet
Description
Flange mounted without bearing for shaft support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECA Series Clutches - ECA-26C - Electroid Company
Springfield, NJ, USA
ECA Series Clutches
ECA-26C
ECA Series Clutches ECA-26C
Flange mounted without bearing for shaft support

Flange mounted without bearing for shaft support

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Clutches
Product Number ECA-26C
Product Name ECA Series Clutches
Torque 6.2 Ft-lbs (8.47 N-m)
Speed 7500 rpm
Engagement Magnetic Particle
Shaft Parallel
Mounting Flange
Unlock Full Specs
to access all available technical data

Similar Products

MZ Electromagnetic Tooth Clutch -  - jbj Techniques Limited
Specs
Application Other; High Torque Small Space Environments
Torque 18.0 to 2950.0 Ft-lbs (24.41 to 4000 N-m)
Speed 1400 to 5000 rpm
View Details
Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
Mobile Clutches - 512010 - Ogura Industrial Corp.
Ogura Industrial Corp.
Specs
Application Pump
Torque 90.0 Ft-lbs (122 N-m)
Power 0.0630 HP
View Details
EPC Series Slip Clutches - EPC-30 - Electroid Company
Specs
Torque 2.5 Ft-lbs (3.39 N-m)
Speed 1200 rpm
Engagement Magnetic Particle
View Details