Electroid Company EPC Series Slip Clutches EPC-30

Description
Enclosed magnetic particle device, linear torque/slip speed characteristics
Datasheet
Description
Enclosed magnetic particle device, linear torque/slip speed characteristics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPC Series Slip Clutches - EPC-30 - Electroid Company
Springfield, NJ, USA
EPC Series Slip Clutches
EPC-30
EPC Series Slip Clutches EPC-30
Enclosed magnetic particle device, linear torque/slip speed characteristics

Enclosed magnetic particle device, linear torque/slip speed characteristics

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Clutches
Product Number EPC-30
Product Name EPC Series Slip Clutches
Torque 2.5 Ft-lbs (3.39 N-m)
Speed 1200 rpm
Engagement Magnetic Particle
Shaft In-line; Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

AMC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial
Torque 0.2 to 5.8 Ft-lbs (0.2260 to 7.91 N-m)
Speed 3600 rpm
View Details
Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
Mobile Clutches - 80003931 - Ogura Industrial Corp.
Ogura Industrial Corp.
Specs
Application Pump
Torque 200.0 Ft-lbs (271 N-m)
Power 0.0885 HP
View Details
SBEC Series Clutch/Couplings - SBEC-12CC - Electroid Company
Specs
Torque 0.4 Ft-lbs (0.5650 N-m)
Speed 3000 rpm
Engagement Magnetic Particle
View Details