Electroid Company CSB Series Clutch-Brake Modules CSB-17CC

Description
Uses a single coil to accomplish both clutching and braking.
Datasheet
Description
Uses a single coil to accomplish both clutching and braking.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSB Series Clutch-Brake Modules - CSB-17CC - Electroid Company
Springfield, NJ, USA
CSB Series Clutch-Brake Modules
CSB-17CC
CSB Series Clutch-Brake Modules CSB-17CC
Uses a single coil to accomplish both clutching and braking.

Uses a single coil to accomplish both clutching and braking.

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number CSB-17CC
Product Name CSB Series Clutch-Brake Modules
Torque 1.2 Ft-lbs (1.7 N-m)
Speed 1000 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 0.5000 Ft-lbs (0.6780 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

MSU - Single Disc Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 738.0 Ft-lbs (12.2 to 1001 N-m)
Speed 1800 to 5500 rpm
Voltage Range 24 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details
CB-CFSB Series Clutch-Brake Modules - CB-420 - Electroid Company
Specs
Torque 20.0 Ft-lbs (27.12 N-m)
Speed 3600 rpm
Engagement Friction
View Details
VSAU Electromagnetic Clutch/Brake - VSAU-5 - Ogura Industrial Corp.
Specs
Torque 36.9 Ft-lbs (50.04 N-m)
Power 0.0442 HP
Voltage Range 24 volts
View Details