Electroid Company CSB Series Clutch-Brake Modules CSB-17C

Description
Uses a single coil to accomplish both clutching and braking.
Datasheet
Description
Uses a single coil to accomplish both clutching and braking.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSB Series Clutch-Brake Modules - CSB-17C - Electroid Company
Springfield, NJ, USA
CSB Series Clutch-Brake Modules
CSB-17C
CSB Series Clutch-Brake Modules CSB-17C
Uses a single coil to accomplish both clutching and braking.

Uses a single coil to accomplish both clutching and braking.

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number CSB-17C
Product Name CSB Series Clutch-Brake Modules
Torque 1.2 Ft-lbs (1.7 N-m)
Speed 1000 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 0.5000 Ft-lbs (0.6780 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

AMU-C Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 0.2 to 5.8 Ft-lbs (0.2260 to 7.91 N-m)
Speed 3600 rpm
Voltage Range 24 volts
View Details
Power-On Clutch Brake - SuperMod SM-1020, SM-1020WD, SM-2030B - Stearns®
Specs
Torque 16.0 to 145.0 Ft-lbs (21.7 to 197 N-m)
Power 0.0509 HP
Speed 2400 rpm
View Details
Nema34, 24V, Power-off Brake - MPC-034 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 1.2 Ft-lbs (1.68 N-m)
Voltage Range 24 volts
View Details
CSB Series Clutch-Brake Modules - CSB-19C - Electroid Company
Specs
Torque 2.9 Ft-lbs (3.96 N-m)
Speed 1000 rpm
Engagement Friction
View Details