Electroid Company CB-CFSB Series Clutch-Brake Modules CB-170

Description
Enclosed, Foot mounted, pres-assembled module. Clutch and standard brake.
Datasheet
Description
Enclosed, Foot mounted, pres-assembled module. Clutch and standard brake.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB-CFSB Series Clutch-Brake Modules - CB-170 - Electroid Company
Springfield, NJ, USA
CB-CFSB Series Clutch-Brake Modules
CB-170
CB-CFSB Series Clutch-Brake Modules CB-170
Enclosed, Foot mounted, pres-assembled module. Clutch and standard brake.

Enclosed, Foot mounted, pres-assembled module. Clutch and standard brake.

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number CB-170
Product Name CB-CFSB Series Clutch-Brake Modules
Torque 1.2 Ft-lbs (1.7 N-m)
Speed 5000 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 1.25 Ft-lbs (1.7 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

VSAU Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 37.0 Ft-lbs (12.2 to 50.17 N-m)
Speed 4500 to 6000 rpm
Voltage Range 24 volts
View Details
Nema23, 24V, Power-off Brake - MPC-023 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 0.6 Ft-lbs (0.8000 N-m)
Voltage Range 24 volts
View Details
CCF Series Clutch-Brake Modules - CCF-CB-420 - Electroid Company
Specs
Torque 20.0 Ft-lbs (27.12 N-m)
Speed 3600 rpm
Engagement Friction
View Details
PTO Clutch Brake - 528333 - Ogura Industrial Corp.
Ogura Industrial Corp.
Specs
Torque 87.0 Ft-lbs (118 N-m)
Power 0.0670 HP
Voltage Range 12 volts
View Details