Electroid Company BEC Series Clutches BEC-56C

Description
Ball bearing mounted rotor
Datasheet
Description
Ball bearing mounted rotor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BEC Series Clutches - BEC-56C - Electroid Company
Springfield, NJ, USA
BEC Series Clutches
BEC-56C
BEC Series Clutches BEC-56C
Ball bearing mounted rotor

Ball bearing mounted rotor

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Clutches
Product Number BEC-56C
Product Name BEC Series Clutches
Torque 50.0 Ft-lbs (67.8 N-m)
Speed 4000 rpm
Engagement Magnetic Particle
Shaft Parallel
Mounting Flange
Unlock Full Specs
to access all available technical data

Similar Products

MDC Electromagnetic Multiple-Disk Clutch -  - jbj Techniques Limited
Specs
Application Other; High Torque Small Space Environments
Torque 13.0 to 6196.0 Ft-lbs (17.63 to 8402 N-m)
Speed 200 to 1400 rpm
View Details
Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
Mobile Clutches - 502286 - Ogura Industrial Corp.
Ogura Industrial Corp.
Specs
Application Pump
Torque 75.0 Ft-lbs (102 N-m)
Power 0.0536 HP
View Details
TS Series Slip Clutches - TS-BEC-26C - Electroid Company
Specs
Torque 0.6 Ft-lbs (0.7910 N-m)
Speed 2800 rpm
Engagement Friction
View Details