Electroid Company TS Series Slip Clutches TS-BEC-26C

Description
Economical alternative to hysteresis type devices. Modular construction.
Datasheet
Description
Economical alternative to hysteresis type devices. Modular construction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS Series Slip Clutches - TS-BEC-26C - Electroid Company
Springfield, NJ, USA
TS Series Slip Clutches
TS-BEC-26C
TS Series Slip Clutches TS-BEC-26C
Economical alternative to hysteresis type devices. Modular construction.

Economical alternative to hysteresis type devices. Modular construction.

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Clutches
Product Number TS-BEC-26C
Product Name TS Series Slip Clutches
Torque 0.6 Ft-lbs (0.7910 N-m)
Speed 2800 rpm
Engagement Friction
Shaft Parallel
Mounting Flange
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_T_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
MMC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Marine; Other; Mobile
Torque 37.0 to 1475.0 Ft-lbs (50.17 to 2000 N-m)
Speed 1600 to 4000 rpm
View Details
Magnetic Particle Clutch - EAT 350 - Andantex USA, Inc.
Specs
Application Industrial
Torque 25.8 Ft-lbs (35 N-m)
Power 0.4557 HP
View Details
TS Series Slip Clutches - TS-SBEC-12C - Electroid Company
Specs
Torque 0.0 Ft-lbs (0.0565 N-m)
Speed 3600 rpm
Engagement Friction
View Details