Vaisala Data Panel Display WID512 AviMet®

Description
For viewing important information in aviation applications in a simple way The WID512 is a generic data panel display for aviation purposes, and it supports up to 16 pages of information. Data shown on the WID512 display is controlled by the host computer with a message format defining the content of each displayed page. Most commonly it is used as a back-up display for the AWOS system main user displays. The display uses a compact 5.7" LCD screen suitable for aviation-related operating environments such as air traffic control towers, where excellent readability in both bright and dim light is required. Key Benefits • Easy-to-use interface   • Easy-to-use touch screen with intuitive Graphical User Interface. High contrast day-time and night-time color schemes with display brightness control.  • Ease of installation   • Desktop, panel, and wall mounting options with short installation times. Virtually maintenance free operation.  • Robust and reliable   • Visual and audible alarms. Wide operating temperature range, as low as -20°C (-4°F). Robust electrical and mechanical design.
Datasheet
Description
For viewing important information in aviation applications in a simple way The WID512 is a generic data panel display for aviation purposes, and it supports up to 16 pages of information. Data shown on the WID512 display is controlled by the host computer with a message format defining the content of each displayed page. Most commonly it is used as a back-up display for the AWOS system main user displays. The display uses a compact 5.7" LCD screen suitable for aviation-related operating environments such as air traffic control towers, where excellent readability in both bright and dim light is required. Key Benefits • Easy-to-use interface   • Easy-to-use touch screen with intuitive Graphical User Interface. High contrast day-time and night-time color schemes with display brightness control.  • Ease of installation   • Desktop, panel, and wall mounting options with short installation times. Virtually maintenance free operation.  • Robust and reliable   • Visual and audible alarms. Wide operating temperature range, as low as -20°C (-4°F). Robust electrical and mechanical design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Panel Display - WID512 AviMet® - Vaisala
Burlington, MA, United States
Data Panel Display
WID512 AviMet®
Data Panel Display WID512 AviMet®
For viewing important information in aviation applications in a simple way The WID512 is a generic data panel display for aviation purposes, and it supports up to 16 pages of information. Data shown on the WID512 display is controlled by the host computer with a message format defining the content of each displayed page. Most commonly it is used as a back-up display for the AWOS system main user displays. The display uses a compact 5.7" LCD screen suitable for aviation-related operating environments such as air traffic control towers, where excellent readability in both bright and dim light is required. Key Benefits • Easy-to-use interface   • Easy-to-use touch screen with intuitive Graphical User Interface. High contrast day-time and night-time color schemes with display brightness control.  • Ease of installation   • Desktop, panel, and wall mounting options with short installation times. Virtually maintenance free operation.  • Robust and reliable   • Visual and audible alarms. Wide operating temperature range, as low as -20°C (-4°F). Robust electrical and mechanical design.

For viewing important information in aviation applications in a simple way

The WID512 is a generic data panel display for aviation purposes, and it supports up to 16 pages of information. Data shown on the WID512 display is controlled by the host computer with a message format defining the content of each displayed page. Most commonly it is used as a back-up display for the AWOS system main user displays. The display uses a compact 5.7" LCD screen suitable for aviation-related operating environments such as air traffic control towers, where excellent readability in both bright and dim light is required.

Key Benefits

 • Easy-to-use interface   • Easy-to-use touch screen with intuitive Graphical User Interface. High contrast day-time and night-time color schemes with display brightness control.
 • Ease of installation   • Desktop, panel, and wall mounting options with short installation times. Virtually maintenance free operation.
 • Robust and reliable   • Visual and audible alarms. Wide operating temperature range, as low as -20°C (-4°F). Robust electrical and mechanical design.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Video Displays
Product Number WID512 AviMet®
Product Name Data Panel Display
Monitor Type LCD Display
Features Audio Capabilities
Color Color
Input Types Serial Interface; Ethernet (10/100 Mbit/s), RS-486
Screen Resolution VGA (640 x 480)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256212 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Hawk Eye 18
Secure Communication Systems
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details
Weather Panel Display - WID513 AviMet® - Vaisala
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details