Vaisala Present Weather Detectors PWD12

Description
For visibility measurement and precipitation type detection Present weather detector and visibility sensor, you will find the mix you require of visibility measurement range, characterization of reduced visibility, precipitation type identification and many more. Features  • ​Accurate measurement of visibility  • Robust and versatile  • Indicates the cause of reduced visibility  • Identifies precipitation type  • Measures the intensity and accumulation of precipitation  • Estimates snow accumulation Key Benefits • ​Accurate and traceable measurement of visibility   • Indicates the cause of reduced visibility– even light drizzle is detected.  • Easy to install   • PWD sensors are less than one meter long. All are compact, lightweight, come with a cable and connector for easy installation, and can be mounted in many ways on any existing mast. All are compact, light-weight, come with a cable and connector. Can be mounted in many ways on any existing mast.  • For sophisticated road weather applications   • PWD12 provides accurate visibility and present weather measurement in the road environment. Visibility range of 10...20 000 meters. Indicates also the cause of reduced visibility to give you a full picture of weather conditions.
Datasheet
Description
For visibility measurement and precipitation type detection Present weather detector and visibility sensor, you will find the mix you require of visibility measurement range, characterization of reduced visibility, precipitation type identification and many more. Features  • ​Accurate measurement of visibility  • Robust and versatile  • Indicates the cause of reduced visibility  • Identifies precipitation type  • Measures the intensity and accumulation of precipitation  • Estimates snow accumulation Key Benefits • ​Accurate and traceable measurement of visibility   • Indicates the cause of reduced visibility– even light drizzle is detected.  • Easy to install   • PWD sensors are less than one meter long. All are compact, lightweight, come with a cable and connector for easy installation, and can be mounted in many ways on any existing mast. All are compact, light-weight, come with a cable and connector. Can be mounted in many ways on any existing mast.  • For sophisticated road weather applications   • PWD12 provides accurate visibility and present weather measurement in the road environment. Visibility range of 10...20 000 meters. Indicates also the cause of reduced visibility to give you a full picture of weather conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Present Weather Detectors - PWD12 - Vaisala
Burlington, MA, United States
Present Weather Detectors
PWD12
Present Weather Detectors PWD12
For visibility measurement and precipitation type detection Present weather detector and visibility sensor, you will find the mix you require of visibility measurement range, characterization of reduced visibility, precipitation type identification and many more. Features  • ​Accurate measurement of visibility  • Robust and versatile  • Indicates the cause of reduced visibility  • Identifies precipitation type  • Measures the intensity and accumulation of precipitation  • Estimates snow accumulation Key Benefits • ​Accurate and traceable measurement of visibility   • Indicates the cause of reduced visibility– even light drizzle is detected.  • Easy to install   • PWD sensors are less than one meter long. All are compact, lightweight, come with a cable and connector for easy installation, and can be mounted in many ways on any existing mast. All are compact, light-weight, come with a cable and connector. Can be mounted in many ways on any existing mast.  • For sophisticated road weather applications   • PWD12 provides accurate visibility and present weather measurement in the road environment. Visibility range of 10...20 000 meters. Indicates also the cause of reduced visibility to give you a full picture of weather conditions.

For visibility measurement and precipitation type detection

Present weather detector and visibility sensor, you will find the mix you require of visibility measurement range, characterization of reduced visibility, precipitation type identification and many more.

Features  • ​Accurate measurement of visibility  • Robust and versatile  • Indicates the cause of reduced visibility  • Identifies precipitation type  • Measures the intensity and accumulation of precipitation  • Estimates snow accumulation

Key Benefits

 • ​Accurate and traceable measurement of visibility   • Indicates the cause of reduced visibility– even light drizzle is detected.
 • Easy to install   • PWD sensors are less than one meter long. All are compact, lightweight, come with a cable and connector for easy installation, and can be mounted in many ways on any existing mast. All are compact, light-weight, come with a cable and connector. Can be mounted in many ways on any existing mast.
 • For sophisticated road weather applications   • PWD12 provides accurate visibility and present weather measurement in the road environment. Visibility range of 10...20 000 meters. Indicates also the cause of reduced visibility to give you a full picture of weather conditions.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Weather Instruments
Product Number PWD12
Product Name Present Weather Detectors
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
Output Options Outputs an analog current signal (i.e., 4-20 mA); Switch or Relay Contact
Interface Options Digital Serial
Features Electrical Heater (For winter environments) (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Meter - PCE-444 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Features Battery Powered
Temperature Range Measured -4 to 158 F (-20 to 70 C)
View Details
 - 8766004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Specs
Device Classification Sensor System
Weather Component Sensed Measures %Water or %Moisture Content
Output Options Outputs an analog voltage signal
View Details
Thunderstorm Local Lightning Sensor - TSS928 - Vaisala
Specs
Device Classification Sensor Only
Interface Options Digital Serial
Height 62.01 inch (1575 mm)
View Details