Vaisala Combined Pressure, Humidity and Temperature Transmitter PTU300

Description
For Demanding Applications The PTU300 is a unique instrument measuring three parameters simultaneously: barometric pressure, humidity, and temperature. The instrument has four different humidity probe options for various measurement needs. Reliable HUMICAP® and BAROCAP® sensor technologies make it suitable for several applications such as engine testing booths, calibration laboratories, marine engine air intake monitoring and demanding meteorology applications. Features  • Barometric pressure, humidity and temperature measurement in one transmitter  • Available with up to two barometric pressure sensors - for added reliability  • Graphical display and keypad for convenient operation  • Integrated data logging with over four years of measurement history  • RS-232C serial interface with NMEA protocol for GPS use  • Analog outputs, RS232/485, WLAN/LAN  • Optional universal power supply module  • Traceable calibration to national standards (certificate included)  • HMT330MIK Installation kit for outdoor use  • Incorporates HUMICAP and BAROCAP sensor technologies Key Benefits • Probes tailored to your application   • Probe options designed specifically for laboratories (PTU301), general use (PTU303), outdoor and demanding meteorology applications (PTU307), or for pressure and temperature measurement only (PTU30T).  • 1 transmitter, 3 measurements   • Unique combination of a meteorological grade barometer combined with humidity and temperature measurement in single, industrial grade device.  • Flexibility   • The device is tailored for each delivery and delivered pre-configured and ready for installation. Settings can be also easily changed on the field by the user.
Datasheet
Description
For Demanding Applications The PTU300 is a unique instrument measuring three parameters simultaneously: barometric pressure, humidity, and temperature. The instrument has four different humidity probe options for various measurement needs. Reliable HUMICAP® and BAROCAP® sensor technologies make it suitable for several applications such as engine testing booths, calibration laboratories, marine engine air intake monitoring and demanding meteorology applications. Features  • Barometric pressure, humidity and temperature measurement in one transmitter  • Available with up to two barometric pressure sensors - for added reliability  • Graphical display and keypad for convenient operation  • Integrated data logging with over four years of measurement history  • RS-232C serial interface with NMEA protocol for GPS use  • Analog outputs, RS232/485, WLAN/LAN  • Optional universal power supply module  • Traceable calibration to national standards (certificate included)  • HMT330MIK Installation kit for outdoor use  • Incorporates HUMICAP and BAROCAP sensor technologies Key Benefits • Probes tailored to your application   • Probe options designed specifically for laboratories (PTU301), general use (PTU303), outdoor and demanding meteorology applications (PTU307), or for pressure and temperature measurement only (PTU30T).  • 1 transmitter, 3 measurements   • Unique combination of a meteorological grade barometer combined with humidity and temperature measurement in single, industrial grade device.  • Flexibility   • The device is tailored for each delivery and delivered pre-configured and ready for installation. Settings can be also easily changed on the field by the user.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combined Pressure, Humidity and Temperature Transmitter - PTU300 - Vaisala
Burlington, MA, United States
Combined Pressure, Humidity and Temperature Transmitter
PTU300
Combined Pressure, Humidity and Temperature Transmitter PTU300
For Demanding Applications The PTU300 is a unique instrument measuring three parameters simultaneously: barometric pressure, humidity, and temperature. The instrument has four different humidity probe options for various measurement needs. Reliable HUMICAP® and BAROCAP® sensor technologies make it suitable for several applications such as engine testing booths, calibration laboratories, marine engine air intake monitoring and demanding meteorology applications. Features  • Barometric pressure, humidity and temperature measurement in one transmitter  • Available with up to two barometric pressure sensors - for added reliability  • Graphical display and keypad for convenient operation  • Integrated data logging with over four years of measurement history  • RS-232C serial interface with NMEA protocol for GPS use  • Analog outputs, RS232/485, WLAN/LAN  • Optional universal power supply module  • Traceable calibration to national standards (certificate included)  • HMT330MIK Installation kit for outdoor use  • Incorporates HUMICAP and BAROCAP sensor technologies Key Benefits • Probes tailored to your application   • Probe options designed specifically for laboratories (PTU301), general use (PTU303), outdoor and demanding meteorology applications (PTU307), or for pressure and temperature measurement only (PTU30T).  • 1 transmitter, 3 measurements   • Unique combination of a meteorological grade barometer combined with humidity and temperature measurement in single, industrial grade device.  • Flexibility   • The device is tailored for each delivery and delivered pre-configured and ready for installation. Settings can be also easily changed on the field by the user.

For Demanding Applications

The PTU300 is a unique instrument measuring three parameters simultaneously: barometric pressure, humidity, and temperature. The instrument has four different humidity probe options for various measurement needs. Reliable HUMICAP® and BAROCAP® sensor technologies make it suitable for several applications such as engine testing booths, calibration laboratories, marine engine air intake monitoring and demanding meteorology applications.

Features  • Barometric pressure, humidity and temperature measurement in one transmitter  • Available with up to two barometric pressure sensors - for added reliability  • Graphical display and keypad for convenient operation  • Integrated data logging with over four years of measurement history  • RS-232C serial interface with NMEA protocol for GPS use  • Analog outputs, RS232/485, WLAN/LAN  • Optional universal power supply module  • Traceable calibration to national standards (certificate included)  • HMT330MIK Installation kit for outdoor use  • Incorporates HUMICAP and BAROCAP sensor technologies

Key Benefits

 • Probes tailored to your application   • Probe options designed specifically for laboratories (PTU301), general use (PTU303), outdoor and demanding meteorology applications (PTU307), or for pressure and temperature measurement only (PTU30T).
 • 1 transmitter, 3 measurements   • Unique combination of a meteorological grade barometer combined with humidity and temperature measurement in single, industrial grade device.
 • Flexibility   • The device is tailored for each delivery and delivered pre-configured and ready for installation. Settings can be also easily changed on the field by the user.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Humidity Transmitters
Product Number PTU300
Product Name Combined Pressure, Humidity and Temperature Transmitter
Technology Capacitive; Vaisala HUMICAP® 180R. 180C, or 180
Features Datalogger (optional feature)
Variables Measured Relative Humidity; Pressure; Temperature
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -148 to 68 F (-100 to 20 C)
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
Humidity module for dew point monitoring - HYT 939 K5 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Humidity and Temperature Transmitters - HMT120/130 - Vaisala
Specs
Technology Capacitive; Vaisala HUMICAP® 180R or 180V
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 0.0 to 100 %
View Details
Single And Dual Channel Relative Humidity Transmitter - Model SEM161 - Status Instruments, Inc.
Specs
Variables Measured Relative Humidity; Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 2 %
View Details