Enercorp Instruments Ltd. Space Humidity Transmitters

Description
Space Humidity Transmitters Model: HTC-598 Our temperature compensated humidity transmitter has been designed to meet the demands of energy management, environmental and process industries. The polymer based humidity sensor is one of the most stable sensors available. The 2 wire, 4-20 mA design provides ease of installation, lowering the cost of field wiring. The 2% accuracy over the wide range of 10-90% rH allows precise measurement of the humidity over the operating range of 0 to +60°C. Even condensation on the sensor will not harm it. Each humidity transmitter is calibrated in our computer operated atmospheric simulation chamber against our traceable Standard, a Condensation Dew Point Hygrometer. Each is delivered with a computer calibrated traceable 3 point certificate. An RTD or thermistor can be added to provide temperature outputs. Additionally, a temperature transmitter can be added to provide 2-wire, 4-20mA temperature output as well.
Description
Space Humidity Transmitters Model: HTC-598 Our temperature compensated humidity transmitter has been designed to meet the demands of energy management, environmental and process industries. The polymer based humidity sensor is one of the most stable sensors available. The 2 wire, 4-20 mA design provides ease of installation, lowering the cost of field wiring. The 2% accuracy over the wide range of 10-90% rH allows precise measurement of the humidity over the operating range of 0 to +60°C. Even condensation on the sensor will not harm it. Each humidity transmitter is calibrated in our computer operated atmospheric simulation chamber against our traceable Standard, a Condensation Dew Point Hygrometer. Each is delivered with a computer calibrated traceable 3 point certificate. An RTD or thermistor can be added to provide temperature outputs. Additionally, a temperature transmitter can be added to provide 2-wire, 4-20mA temperature output as well.

Suppliers

Company
Product
Description
Supplier Links
Space Humidity Transmitters Model: HTC-598 Our temperature compensated humidity transmitter has been designed to meet the demands of energy management, environmental and process industries. The polymer based humidity sensor is one of the most stable sensors available. The 2 wire, 4-20 mA design provides ease of installation, lowering the cost of field wiring. The 2% accuracy over the wide range of 10-90% rH allows precise measurement of the humidity over the operating range of 0 to +60°C. Even condensation on the sensor will not harm it. Each humidity transmitter is calibrated in our computer operated atmospheric simulation chamber against our traceable Standard, a Condensation Dew Point Hygrometer. Each is delivered with a computer calibrated traceable 3 point certificate. An RTD or thermistor can be added to provide temperature outputs. Additionally, a temperature transmitter can be added to provide 2-wire, 4-20mA temperature output as well.

Space Humidity Transmitters Model: HTC-598

Our temperature compensated humidity transmitter has been designed to meet the demands of energy management, environmental and process industries. The polymer based humidity sensor is one of the most stable sensors available. The 2 wire, 4-20 mA design provides ease of installation, lowering the cost of field wiring.

The 2% accuracy over the wide range of 10-90% rH allows precise measurement of the humidity over the operating range of 0 to +60°C. Even condensation on the sensor will not harm it.

Each humidity transmitter is calibrated in our computer operated atmospheric simulation chamber against our traceable Standard, a Condensation Dew Point Hygrometer. Each is delivered with a computer calibrated traceable 3 point certificate.

An RTD or thermistor can be added to provide temperature outputs. Additionally, a temperature transmitter can be added to provide 2-wire, 4-20mA temperature output as well.

Supplier's Site
Space Humidity Transmitters Model: HTC-598 Our temperature compensated humidity transmitter has been designed to meet the demands of energy management, environmental and process industries. The polymer based humidity sensor is one of the most stable sensors available. The 2 wire, 4-20 mA design provides ease of installation, lowering the cost of field wiring. The 2% accuracy over the wide range of 10-90% rH allows precise measurement of the humidity over the operating range of 0 to +60°C. Even condensation on the sensor will not harm it. Each humidity transmitter is calibrated in our computer operated atmospheric simulation chamber against our traceable Standard, a Condensation Dew Point Hygrometer. Each is delivered with a computer calibrated traceable 3 point certificate. An RTD or thermistor can be added to provide temperature outputs. Additionally, a temperature transmitter can be added to provide 2-wire, 4-20mA temperature output as well.

Space Humidity Transmitters Model: HTC-598

Our temperature compensated humidity transmitter has been designed to meet the demands of energy management, environmental and process industries. The polymer based humidity sensor is one of the most stable sensors available. The 2 wire, 4-20 mA design provides ease of installation, lowering the cost of field wiring.

The 2% accuracy over the wide range of 10-90% rH allows precise measurement of the humidity over the operating range of 0 to +60°C. Even condensation on the sensor will not harm it.

Each humidity transmitter is calibrated in our computer operated atmospheric simulation chamber against our traceable Standard, a Condensation Dew Point Hygrometer. Each is delivered with a computer calibrated traceable 3 point certificate.

An RTD or thermistor can be added to provide temperature outputs. Additionally, a temperature transmitter can be added to provide 2-wire, 4-20mA temperature output as well.

Supplier's Site

Technical Specifications

  Enercorp Instruments Ltd.
Product Category Hygrometers and Humidity Measurement Instruments
Product Number Space Humidity Transmitters
Unlock Full Specs
to access all available technical data

Similar Products

Relative Humidity Meter - PCE-MA 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
View Details
Inline Moisture Analyser - Model Superdew 3 - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Relay Output
Relative Humidity Range 50 to 90 %
View Details