Vaisala Humidity and Temperature Transmitters HMD60

Description
±1.5%RH Transmitters for Demanding HVAC, with a Certificate The sturdy and reliable duct mounted Vaisala HUMICAP® Humidity Transmitter Series HMD60 is designed for monitoring relative humidity in demanding HVAC and light industrial applications. The combination of high accuracy, stability and reliable operation makes this product series an ideal choice for demanding applications. The HMD60 and HMD65 have been certified by the BACnet Testing Laboratories (BTL) with the BACnet Conformance Certificate. The models in this series are: HMD62 for measuring humidity and temperature TMD62 for measuring temperature only HMD65 for measuring humidity and temperature with BACnet and Modbus protocols HMD60 for measuring humidity and temperature with a short probe, fully configurable TMD60 for measuring temperature only with a short probe, fully configurable All these duct-mounted transmitters are robust and reliable and they are resistant to chemicals and dust. The all-metal body is IP66-rated. All common humidity parameters are available in the HMD60: dew point, wet bulb, enthalpy, absolute humidity, mixing ratio. All these parameters can be selected using DIP-switches. Field adjustment is easy with the high precision trimmers or using the Vaisala HUMICAP® Hand-held Humidity and Temperature Meter HM70. The transmitter is also configurable using the Vaisala Insight PC Software. The combination of high accuracy, stability and reliable operation makes this product series an ideal choice for museums, cleanrooms and laboratories to mention a few examples. The products come with a traceable calibration certificate. For specifications, see the datasheet. Watch also the video of HMD60 in NEMA 4X test. Features  • Measurement accuracy up to ±1.5 %RH and ±0.1 °C (±0.18 °F)  • Analog output 4 … 20 mA transmitter model options: HMD62 (RH and T) and TMD62 (T-only)  • Analog output 0 … 10 V transmitter model: HMD65 (RH and T)  • BACnet MSTP and Modbus RTU: HMD65  • Resistant to chemicals and dust  • IP66-rated body  • Traceable calibration certificate  • Easy field adjustment and output configuration with quick access to transmitter electronics also when installed  • Compatible with Vaisala Insight PC software Key Benefits • Robust Design, Stable and Reliable   • The all-metal body of the transmitter is well suited for use at building sites and industrial settings. HMD60 series provides state-of-the-art stability and environmental resistance thanks to the Vaisala HUMICAP® R2 sensor. The measurement accuracy is up to ±1.5 %RH and ±0.1 °C (±0.18 °F). All common humidity parameters are available, including RH, dew point, enthalpy, and wet bulb temperature.  • Fast On-Site Calibration   • The accuracy of the transmitters is simple to check using Vaisala's handheld meter HM70. The calibration takes only seconds with a single potentiometer without disturbing the operation, saving in both maintenance time and costs.  • Usability   • Vaisala Insight PC software allows the easy configuration of the HMD60 series either by users or at the factory. Electronics can be removed without removing the unit from the duct. The products are configurable using the Vaisala Insight PC Software.
Datasheet
Description
±1.5%RH Transmitters for Demanding HVAC, with a Certificate The sturdy and reliable duct mounted Vaisala HUMICAP® Humidity Transmitter Series HMD60 is designed for monitoring relative humidity in demanding HVAC and light industrial applications. The combination of high accuracy, stability and reliable operation makes this product series an ideal choice for demanding applications. The HMD60 and HMD65 have been certified by the BACnet Testing Laboratories (BTL) with the BACnet Conformance Certificate. The models in this series are: HMD62 for measuring humidity and temperature TMD62 for measuring temperature only HMD65 for measuring humidity and temperature with BACnet and Modbus protocols HMD60 for measuring humidity and temperature with a short probe, fully configurable TMD60 for measuring temperature only with a short probe, fully configurable All these duct-mounted transmitters are robust and reliable and they are resistant to chemicals and dust. The all-metal body is IP66-rated. All common humidity parameters are available in the HMD60: dew point, wet bulb, enthalpy, absolute humidity, mixing ratio. All these parameters can be selected using DIP-switches. Field adjustment is easy with the high precision trimmers or using the Vaisala HUMICAP® Hand-held Humidity and Temperature Meter HM70. The transmitter is also configurable using the Vaisala Insight PC Software. The combination of high accuracy, stability and reliable operation makes this product series an ideal choice for museums, cleanrooms and laboratories to mention a few examples. The products come with a traceable calibration certificate. For specifications, see the datasheet. Watch also the video of HMD60 in NEMA 4X test. Features  • Measurement accuracy up to ±1.5 %RH and ±0.1 °C (±0.18 °F)  • Analog output 4 … 20 mA transmitter model options: HMD62 (RH and T) and TMD62 (T-only)  • Analog output 0 … 10 V transmitter model: HMD65 (RH and T)  • BACnet MSTP and Modbus RTU: HMD65  • Resistant to chemicals and dust  • IP66-rated body  • Traceable calibration certificate  • Easy field adjustment and output configuration with quick access to transmitter electronics also when installed  • Compatible with Vaisala Insight PC software Key Benefits • Robust Design, Stable and Reliable   • The all-metal body of the transmitter is well suited for use at building sites and industrial settings. HMD60 series provides state-of-the-art stability and environmental resistance thanks to the Vaisala HUMICAP® R2 sensor. The measurement accuracy is up to ±1.5 %RH and ±0.1 °C (±0.18 °F). All common humidity parameters are available, including RH, dew point, enthalpy, and wet bulb temperature.  • Fast On-Site Calibration   • The accuracy of the transmitters is simple to check using Vaisala's handheld meter HM70. The calibration takes only seconds with a single potentiometer without disturbing the operation, saving in both maintenance time and costs.  • Usability   • Vaisala Insight PC software allows the easy configuration of the HMD60 series either by users or at the factory. Electronics can be removed without removing the unit from the duct. The products are configurable using the Vaisala Insight PC Software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity and Temperature Transmitters - HMD60 - Vaisala
Burlington, MA, United States
Humidity and Temperature Transmitters
HMD60
Humidity and Temperature Transmitters HMD60
±1.5%RH Transmitters for Demanding HVAC, with a Certificate The sturdy and reliable duct mounted Vaisala HUMICAP® Humidity Transmitter Series HMD60 is designed for monitoring relative humidity in demanding HVAC and light industrial applications. The combination of high accuracy, stability and reliable operation makes this product series an ideal choice for demanding applications. The HMD60 and HMD65 have been certified by the BACnet Testing Laboratories (BTL) with the BACnet Conformance Certificate. The models in this series are: HMD62 for measuring humidity and temperature TMD62 for measuring temperature only HMD65 for measuring humidity and temperature with BACnet and Modbus protocols HMD60 for measuring humidity and temperature with a short probe, fully configurable TMD60 for measuring temperature only with a short probe, fully configurable All these duct-mounted transmitters are robust and reliable and they are resistant to chemicals and dust. The all-metal body is IP66-rated. All common humidity parameters are available in the HMD60: dew point, wet bulb, enthalpy, absolute humidity, mixing ratio. All these parameters can be selected using DIP-switches. Field adjustment is easy with the high precision trimmers or using the Vaisala HUMICAP® Hand-held Humidity and Temperature Meter HM70. The transmitter is also configurable using the Vaisala Insight PC Software. The combination of high accuracy, stability and reliable operation makes this product series an ideal choice for museums, cleanrooms and laboratories to mention a few examples. The products come with a traceable calibration certificate. For specifications, see the datasheet. Watch also the video of HMD60 in NEMA 4X test. Features  • Measurement accuracy up to ±1.5 %RH and ±0.1 °C (±0.18 °F)  • Analog output 4 … 20 mA transmitter model options: HMD62 (RH and T) and TMD62 (T-only)  • Analog output 0 … 10 V transmitter model: HMD65 (RH and T)  • BACnet MSTP and Modbus RTU: HMD65  • Resistant to chemicals and dust  • IP66-rated body  • Traceable calibration certificate  • Easy field adjustment and output configuration with quick access to transmitter electronics also when installed  • Compatible with Vaisala Insight PC software Key Benefits • Robust Design, Stable and Reliable   • The all-metal body of the transmitter is well suited for use at building sites and industrial settings. HMD60 series provides state-of-the-art stability and environmental resistance thanks to the Vaisala HUMICAP® R2 sensor. The measurement accuracy is up to ±1.5 %RH and ±0.1 °C (±0.18 °F). All common humidity parameters are available, including RH, dew point, enthalpy, and wet bulb temperature.  • Fast On-Site Calibration   • The accuracy of the transmitters is simple to check using Vaisala's handheld meter HM70. The calibration takes only seconds with a single potentiometer without disturbing the operation, saving in both maintenance time and costs.  • Usability   • Vaisala Insight PC software allows the easy configuration of the HMD60 series either by users or at the factory. Electronics can be removed without removing the unit from the duct. The products are configurable using the Vaisala Insight PC Software.

±1.5%RH Transmitters for Demanding HVAC, with a Certificate

The sturdy and reliable duct mounted Vaisala HUMICAP® Humidity Transmitter Series HMD60 is designed for monitoring relative humidity in demanding HVAC and light industrial applications. The combination of high accuracy, stability and reliable operation makes this product series an ideal choice for demanding applications.

The HMD60 and HMD65 have been certified by the BACnet Testing Laboratories (BTL) with the BACnet Conformance Certificate.

The models in this series are:

  • HMD62 for measuring humidity and temperature
  • TMD62 for measuring temperature only
  • HMD65 for measuring humidity and temperature with BACnet and Modbus protocols
  • HMD60 for measuring humidity and temperature with a short probe, fully configurable
  • TMD60 for measuring temperature only with a short probe, fully configurable

All these duct-mounted transmitters are robust and reliable and they are resistant to chemicals and dust. The all-metal body is IP66-rated.

All common humidity parameters are available in the HMD60: dew point, wet bulb, enthalpy, absolute humidity, mixing ratio. All these parameters can be selected using DIP-switches.

Field adjustment is easy with the high precision trimmers or using the Vaisala HUMICAP® Hand-held Humidity and Temperature Meter HM70. The transmitter is also configurable using the Vaisala Insight PC Software.

The combination of high accuracy, stability and reliable operation makes this product series an ideal choice for museums, cleanrooms and laboratories to mention a few examples. The products come with a traceable calibration certificate.

For specifications, see the datasheet.

Watch also the video of HMD60 in NEMA 4X test.

Features  • Measurement accuracy up to ±1.5 %RH and ±0.1 °C (±0.18 °F)  • Analog output 4 … 20 mA transmitter model options: HMD62 (RH and T) and TMD62 (T-only)  • Analog output 0 … 10 V transmitter model: HMD65 (RH and T)  • BACnet MSTP and Modbus RTU: HMD65  • Resistant to chemicals and dust  • IP66-rated body  • Traceable calibration certificate  • Easy field adjustment and output configuration with quick access to transmitter electronics also when installed  • Compatible with Vaisala Insight PC software

Key Benefits

 • Robust Design, Stable and Reliable   • The all-metal body of the transmitter is well suited for use at building sites and industrial settings. HMD60 series provides state-of-the-art stability and environmental resistance thanks to the Vaisala HUMICAP® R2 sensor. The measurement accuracy is up to ±1.5 %RH and ±0.1 °C (±0.18 °F). All common humidity parameters are available, including RH, dew point, enthalpy, and wet bulb temperature.
 • Fast On-Site Calibration   • The accuracy of the transmitters is simple to check using Vaisala's handheld meter HM70. The calibration takes only seconds with a single potentiometer without disturbing the operation, saving in both maintenance time and costs.
 • Usability   • Vaisala Insight PC software allows the easy configuration of the HMD60 series either by users or at the factory. Electronics can be removed without removing the unit from the duct. The products are configurable using the Vaisala Insight PC Software.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Humidity Transmitters
Product Number HMD60
Product Name Humidity and Temperature Transmitters
Technology Capacitive; Vaisala HUMICAP® R2 or 180R
Variables Measured Relative Humidity; Absolute Humidity; DewPoint; Temperature; Enthalpy, Wet Bulb
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1 %
Absolute Humidity Range 0.0 to 300 g/m³ (0.0 to 0.0187 lbs/ft³)
Unlock Full Specs
to access all available technical data

Similar Products

Planar humidity module HYT 271 for harsh conditions - HYT271 MK33 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -184 to 68 F (-120 to 20 C)
Compensation Temperature Compensation
View Details
Intrinsically Safe Humidity and Temperature Transmitter - HMT360 - Vaisala
Specs
Technology Capacitive
Variables Measured Relative Humidity; Temperature
Operating Temp -94 to 356 F (-70 to 180 C)
View Details
Dew-Point Transmitter for Industrial Dryers - SF52 - SF52 - Process Sensing Technologies USA
Specs
Variables Measured DewPoint
Dew Point Range ? to 140 F (? to 60 C)
Operating Temp -40 to 140 F (-40 to 60 C)
View Details